The 8504 series is a two-pole, environmentally sealed lever lock switch per MIL-DTL-3950, featuring a locking actuator, 15/32-32 thread bushing, and flush screw terminals. It operates from -85°F to +160°F (-65°C to +71°C), with a rated life of 20,000 operations at rated load and 40,000 mechanical operations. Current ratings are 20 A resistive and 15 A inductive at 115 VAC 60/400 Hz, and 15 A resistive at 28 VDC for maintained positions; momentary positions are rated at 18 A resistive and 10 A inductive at 115 VAC, and 11 A resistive at 28 VDC. Thermoset molding materials meet flame retardant requirements.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6601 |
| Product Name | 8504K53 Safran Power |