The 8503K26 is a one-pole, maintained-action, lever-lock switch from the 8503 series, environmentally sealed per MIL-DTL-3950 and qualified to that standard. It features a 15/32-32 threaded bushing, thermoset molded housing, and flush screw terminals. The switch supports 5 A resistive and 3 A lamp load at 115 VAC, and 15 A resistive and 10 A lamp load at 28 VDC, with a rated life of 20,000 operations at rated load and 40,000 mechanical operations. It operates from -65°C to +71°C and includes a locking actuator for safety. Mounting dimensions include a 0.480-inch-diameter panel hole and a 15/32-32 UN-2A bushing thread, with #6-32 terminal screws and internal tooth lockwashers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6541 |
| Product Name | 8503K26 Safran Power |