Light can help you see. But light can also obscure your vision and blind you. Polarized lenses know the difference. Blocking out the glare from above and reflected light from below, Kazbek Polarized lets in only what you want and need to see, and when you can focus, there's no telling what you can get done. Features:
Durable light-weight nylon temples.
99.9% protection from UVA/UVB/UVC rays.
Sleek wrap-around frame; no side shield distortion.
Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: G15 Silver Mirror Polarized - Designed by the US Air Force to maximize the transmission of light at 555 nano meters (green & yellow light). Provides the best contrast and image definition while offering a cooling sensation on the eyes. 13% Transmission of light. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Light can help you see. But light can also obscure your vision and blind you. Polarized lenses know the difference. Blocking out the glare from above and reflected light from below, Kazbek Polarized lets in only what you want and need to see, and when you can focus, there's no telling what you can get done.
Features:
- Durable light-weight nylon temples.
- 99.9% protection from UVA/UVB/UVC rays.
- Sleek wrap-around frame; no side shield distortion.
- Scratch-resistant hard coat and fog-resistant polycarbonate lens.
Lens Color: G15 Silver Mirror Polarized - Designed by the US Air Force to maximize the transmission of light at 555 nano meters (green & yellow light). Provides the best contrast and image definition while offering a cooling sensation on the eyes. 13% Transmission of light.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.