Edmund Optics Inc. Laser Safety Eyewear Diode Telecom Wrap-Around NT84-970

Description
The Laser-Gard® diode series safety eyewear offers protection in the range of 750-1700nm. All models feature enhanced visible light transmission for increased red beam visibility. The Diode/Telecom series offers broadband protection against the popular telecommunication wavelengths of 980nm, 1310nm, and 1550nm.Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208. Goggles Soft Body Conforms to Facial Characteristics Wide Angle Lenses Provide Excellent Peripheral Vision Designed to Fit Over Prescription Eyewear Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides LOTG® Wrap-Around or Full-View Spectacles (LOTG® Wrap-Around eyewear not available for sale in Europe, we recommend Full-View Spectacles for European customers.) Large Protective Area with Unrestricted Wide-Angle Viewing Fits Comfortably Over Most Prescription Eyewear Scratch-Resistant Coating Comfortable, Lightweight Design Milan Lightweight Comfortable Fit Adjustable Nose Bridge to Fit Majority of Facial Profiles Millennia™ Wrap-Around Spectacles (Eyewear not available for sale in Europe, we recommend Spectacles for European customers.) Contemporary Wrap-Around Styling Lightweight Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Molded in Sideshields and Browguard Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.
Description
The Laser-Gard® diode series safety eyewear offers protection in the range of 750-1700nm. All models feature enhanced visible light transmission for increased red beam visibility. The Diode/Telecom series offers broadband protection against the popular telecommunication wavelengths of 980nm, 1310nm, and 1550nm.Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208. Goggles Soft Body Conforms to Facial Characteristics Wide Angle Lenses Provide Excellent Peripheral Vision Designed to Fit Over Prescription Eyewear Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides LOTG® Wrap-Around or Full-View Spectacles (LOTG® Wrap-Around eyewear not available for sale in Europe, we recommend Full-View Spectacles for European customers.) Large Protective Area with Unrestricted Wide-Angle Viewing Fits Comfortably Over Most Prescription Eyewear Scratch-Resistant Coating Comfortable, Lightweight Design Milan Lightweight Comfortable Fit Adjustable Nose Bridge to Fit Majority of Facial Profiles Millennia™ Wrap-Around Spectacles (Eyewear not available for sale in Europe, we recommend Spectacles for European customers.) Contemporary Wrap-Around Styling Lightweight Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Molded in Sideshields and Browguard Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laser Safety Eyewear Diode Telecom Wrap-Around
NT84-970
Laser Safety Eyewear Diode Telecom Wrap-Around NT84-970
The Laser-Gard® diode series safety eyewear offers protection in the range of 750-1700nm. All models feature enhanced visible light transmission for increased red beam visibility. The Diode/Telecom series offers broadband protection against the popular telecommunication wavelengths of 980nm, 1310nm, and 1550nm.Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208. Goggles Soft Body Conforms to Facial Characteristics Wide Angle Lenses Provide Excellent Peripheral Vision Designed to Fit Over Prescription Eyewear Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides LOTG® Wrap-Around or Full-View Spectacles (LOTG® Wrap-Around eyewear not available for sale in Europe, we recommend Full-View Spectacles for European customers.) Large Protective Area with Unrestricted Wide-Angle Viewing Fits Comfortably Over Most Prescription Eyewear Scratch-Resistant Coating Comfortable, Lightweight Design Milan Lightweight Comfortable Fit Adjustable Nose Bridge to Fit Majority of Facial Profiles Millennia™ Wrap-Around Spectacles (Eyewear not available for sale in Europe, we recommend Spectacles for European customers.) Contemporary Wrap-Around Styling Lightweight Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Molded in Sideshields and Browguard Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.

The Laser-Gard® diode series safety eyewear offers protection in the range of 750-1700nm. All models feature enhanced visible light transmission for increased red beam visibility. The Diode/Telecom series offers broadband protection against the popular telecommunication wavelengths of 980nm, 1310nm, and 1550nm.Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208.

Goggles

  • Soft Body Conforms to Facial Characteristics
  • Wide Angle Lenses Provide Excellent Peripheral Vision
  • Designed to Fit Over Prescription Eyewear

Spectacles

  • Stylish, Comfortable, Lightweight Eyewear
  • Adjustable, Padded Temples
  • Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides

LOTG® Wrap-Around or Full-View Spectacles

(LOTG® Wrap-Around eyewear not available for sale in Europe, we recommend Full-View Spectacles for European customers.)

  • Large Protective Area with Unrestricted Wide-Angle Viewing
  • Fits Comfortably Over Most Prescription Eyewear
  • Scratch-Resistant Coating
  • Comfortable, Lightweight Design

Milan

  • Lightweight Comfortable Fit
  • Adjustable Nose Bridge to Fit Majority of Facial Profiles

Millennia™ Wrap-Around Spectacles

(Eyewear not available for sale in Europe, we recommend Spectacles for European customers.)

  • Contemporary Wrap-Around Styling
  • Lightweight Comfortable Fit
  • Temple-to-Temple Viewing with Multiple Adjustments
  • Offers Molded in Sideshields and Browguard

Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Eyewear
Product Number NT84-970
Product Name Laser Safety Eyewear Diode Telecom Wrap-Around
Type Goggles
Unlock Full Specs
to access all available technical data

Similar Products

Welding Shields -  - MSA Safety
Specs
Application Welding
View Details
Safety Accessories, Safety Glasses - 191690-A - Makita USA, Inc.
Specs
Type Glasses
Industry Building & Construction
View Details