Safety Glasses USA Edge Kazbek XL Polarized Safety Glasses with Copper Driving TSK-XL215

Description
"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey, we gotcha covered. The Kazbek XL Polarized takes all the benefits of glare blocking qualities of our standard Kazbek Polarized glasses and "expands" them for a wider, more comfortable fit. Protect your eyes and define your style- even if it takes a little more surface area. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey, we gotcha covered. The Kazbek XL Polarized takes all the benefits of glare blocking qualities of our standard Kazbek Polarized glasses and "expands" them for a wider, more comfortable fit. Protect your eyes and define your style- even if it takes a little more surface area. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Kazbek XL Polarized Safety Glasses with Copper Driving - TSK-XL215 - Safety Glasses USA
Three Rivers, MI, USA
Edge Kazbek XL Polarized Safety Glasses with Copper Driving
TSK-XL215
Edge Kazbek XL Polarized Safety Glasses with Copper Driving TSK-XL215
"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey, we gotcha covered. The Kazbek XL Polarized takes all the benefits of glare blocking qualities of our standard Kazbek Polarized glasses and "expands" them for a wider, more comfortable fit. Protect your eyes and define your style- even if it takes a little more surface area. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey, we gotcha covered. The Kazbek XL Polarized takes all the benefits of glare blocking qualities of our standard Kazbek Polarized glasses and "expands" them for a wider, more comfortable fit. Protect your eyes and define your style- even if it takes a little more surface area.

    Features:
  • Durable light-weight nylon temples.
  • 99.9% protection from UVA/UVB/UVC rays.
  • Sleek wrap-around frame; no side shield distortion.
  • Scratch-resistant hard coat and fog-resistant polycarbonate lens.

Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number TSK-XL215
Product Name Edge Kazbek XL Polarized Safety Glasses with Copper Driving
Unlock Full Specs
to access all available technical data

Similar Products