Safety Glasses USA Remington T-50 Safety Glasses with Advantage Camo Frame and T50M-10

Description
Remington protective eyewear offers the ultimate in camouflage shooting glasses. Features: Made from impact resistant polycarbonate, hard-coated lenses all Remington eyewear meets the latest ANSI Z87+ and CSA Z94.3 safety standards. Durable and lightweight, Remington shooting glasses are as comfortable as they are attractive. You’ll appreciate features like an auto-adjustable soft nose bridge and 3D contour temple tips with adjustable temple length. Our dual lenses are cut to shape, you see your target through crystal clear field of vision, free of distortion. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87+ and CSA Z94.3 safety standards.
Description
Remington protective eyewear offers the ultimate in camouflage shooting glasses. Features: Made from impact resistant polycarbonate, hard-coated lenses all Remington eyewear meets the latest ANSI Z87+ and CSA Z94.3 safety standards. Durable and lightweight, Remington shooting glasses are as comfortable as they are attractive. You’ll appreciate features like an auto-adjustable soft nose bridge and 3D contour temple tips with adjustable temple length. Our dual lenses are cut to shape, you see your target through crystal clear field of vision, free of distortion. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87+ and CSA Z94.3 safety standards.

Suppliers

Company
Product
Description
Supplier Links
Remington T-50 Safety Glasses with Advantage Camo Frame and - T50M-10 - Safety Glasses USA
Three Rivers, MI, USA
Remington T-50 Safety Glasses with Advantage Camo Frame and
T50M-10
Remington T-50 Safety Glasses with Advantage Camo Frame and T50M-10
Remington protective eyewear offers the ultimate in camouflage shooting glasses. Features: Made from impact resistant polycarbonate, hard-coated lenses all Remington eyewear meets the latest ANSI Z87+ and CSA Z94.3 safety standards. Durable and lightweight, Remington shooting glasses are as comfortable as they are attractive. You’ll appreciate features like an auto-adjustable soft nose bridge and 3D contour temple tips with adjustable temple length. Our dual lenses are cut to shape, you see your target through crystal clear field of vision, free of distortion. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87+ and CSA Z94.3 safety standards.

Remington protective eyewear offers the ultimate in camouflage shooting glasses.

    Features:
  • Made from impact resistant polycarbonate, hard-coated lenses all Remington eyewear meets the latest ANSI Z87+ and CSA Z94.3 safety standards.
  • Durable and lightweight, Remington shooting glasses are as comfortable as they are attractive.
  • You’ll appreciate features like an auto-adjustable soft nose bridge and 3D contour temple tips with adjustable temple length.
  • Our dual lenses are cut to shape, you see your target through crystal clear field of vision, free of distortion.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets ANSI Z87+ and CSA Z94.3 safety standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number T50M-10
Product Name Remington T-50 Safety Glasses with Advantage Camo Frame and
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 360 Structural Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Safety Glasses - 60054 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Glasses
View Details