Klein Tools, Inc. Safety Glasses 60054

Description
WRAP AROUND TYPE INDOOR APPLICATION POLYCARBONATE LENS MATERIAL ROYAL BLUE FRAME COLOR CLEAR LENS TINT LIGHT INTENSITY NORMAL TO LOW TRUE COLOR RECOGNITION YES VISUAL LIGHT TRANSMITTED 92 PERCENT ACCIDENTAL ARC PROTECTION NO
Datasheet
Description
WRAP AROUND TYPE INDOOR APPLICATION POLYCARBONATE LENS MATERIAL ROYAL BLUE FRAME COLOR CLEAR LENS TINT LIGHT INTENSITY NORMAL TO LOW TRUE COLOR RECOGNITION YES VISUAL LIGHT TRANSMITTED 92 PERCENT ACCIDENTAL ARC PROTECTION NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Glasses - 60054 - Klein Tools, Inc.
Chicago, IL, USA
Safety Glasses
60054
Safety Glasses 60054
WRAP AROUND TYPE INDOOR APPLICATION POLYCARBONATE LENS MATERIAL ROYAL BLUE FRAME COLOR CLEAR LENS TINT LIGHT INTENSITY NORMAL TO LOW TRUE COLOR RECOGNITION YES VISUAL LIGHT TRANSMITTED 92 PERCENT ACCIDENTAL ARC PROTECTION NO
  • WRAP AROUND TYPE
  • INDOOR APPLICATION
  • POLYCARBONATE LENS MATERIAL
  • ROYAL BLUE FRAME COLOR
  • CLEAR LENS TINT
  • LIGHT INTENSITY NORMAL TO LOW
  • TRUE COLOR RECOGNITION YES
  • VISUAL LIGHT TRANSMITTED 92 PERCENT
  • ACCIDENTAL ARC PROTECTION NO
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Eyewear
Product Number 60054
Product Name Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products