Safety Glasses USA Crews Rubicon Safety Glasses with Clear Anti-Fog Lens T4110AF

Description
The Rubicon safety glasses belong to the Professional Grade Collection from Crews, which offers exceptional styling and superior performance. Features: Close orbital seal provides maximum comfort and protection. Carbon Cut Technology aspheric lens features optically correct 180 degree viewing area. Resilient spring hinged temples. Soft, secure gel nose piece. Free cord & pouch with each pair. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds ANSI Z87.1-2003+ standards.
Description
The Rubicon safety glasses belong to the Professional Grade Collection from Crews, which offers exceptional styling and superior performance. Features: Close orbital seal provides maximum comfort and protection. Carbon Cut Technology aspheric lens features optically correct 180 degree viewing area. Resilient spring hinged temples. Soft, secure gel nose piece. Free cord & pouch with each pair. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds ANSI Z87.1-2003+ standards.

Suppliers

Company
Product
Description
Supplier Links
Crews Rubicon Safety Glasses with Clear Anti-Fog Lens - T4110AF - Safety Glasses USA
Three Rivers, MI, USA
Crews Rubicon Safety Glasses with Clear Anti-Fog Lens
T4110AF
Crews Rubicon Safety Glasses with Clear Anti-Fog Lens T4110AF
The Rubicon safety glasses belong to the Professional Grade Collection from Crews, which offers exceptional styling and superior performance. Features: Close orbital seal provides maximum comfort and protection. Carbon Cut Technology aspheric lens features optically correct 180 degree viewing area. Resilient spring hinged temples. Soft, secure gel nose piece. Free cord & pouch with each pair. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds ANSI Z87.1-2003+ standards.

The Rubicon safety glasses belong to the Professional Grade Collection from Crews, which offers exceptional styling and superior performance.
Features:

  • Close orbital seal provides maximum comfort and protection.
  • Carbon Cut Technology aspheric lens features optically correct 180 degree viewing area.
  • Resilient spring hinged temples.
  • Soft, secure gel nose piece.
  • Free cord & pouch with each pair.
    Lens Color: Clear - General purpose with impact protection and maximum visibility.
    Compliance: Meets or exceeds ANSI Z87.1-2003+ standards.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number T4110AF
Product Name Crews Rubicon Safety Glasses with Clear Anti-Fog Lens
Unlock Full Specs
to access all available technical data

Similar Products

Welding Shields -  - MSA Safety
Specs
Application Welding
View Details
Safety Glasses - 1418302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glasses
View Details
Specs
Type Goggles
Application Laser Protection
View Details