Luxor™ protective eyewear is a single wrap-style lens safety glasses model with Tuff Stuff™ anti-scratch coating and horizontal temple adjustment. It is made of polycarbonate, impact-rated to ANSI/ISEA Z87.1-2010, and compliant with CSA Z94.3 as noted. The eyewear includes integral side protection and is designed for indoor temperate environments where tasks such as drilling, grinding, and sawing are performed.
Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort.
Features Tuff-Stuff™ scratch-resistant lens, black, adjustable temples, one-piece wrap protection, soft nose pads, frameless design and clear or gray tinted lens.
| MSA Safety | |
|---|---|
| Product Category | Eyewear |
| Product Number | 697516 |
| Product Name | Luxor Protective Eyewear |
| Type | Glasses |