Safety Glasses USA Pyramex Exeter Safety Glasses with Gray Frame and Indoor- SCG5180DT

Description
Features: Provides 99% protection from harmful UV-A and UV-B rays. This lens option is treated to prevent fogging. Sport styling with maximum protection. Curved lens with side window gives fashionable look with panoramic view. Durable frame gives a pressure free fit Soft nose piece and rubber insert temple tips provide a comfortable fit. Scratch resistant lenses filter out 99% of harmful UV rays. Compliance: Exceeds ANSI Z87.1 – 2003 High Impact Requirements. CE EN166 Certified.
Description
Features: Provides 99% protection from harmful UV-A and UV-B rays. This lens option is treated to prevent fogging. Sport styling with maximum protection. Curved lens with side window gives fashionable look with panoramic view. Durable frame gives a pressure free fit Soft nose piece and rubber insert temple tips provide a comfortable fit. Scratch resistant lenses filter out 99% of harmful UV rays. Compliance: Exceeds ANSI Z87.1 – 2003 High Impact Requirements. CE EN166 Certified.

Suppliers

Company
Product
Description
Supplier Links
Pyramex Exeter Safety Glasses with Gray Frame and Indoor- - SCG5180DT - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Exeter Safety Glasses with Gray Frame and Indoor-
SCG5180DT
Pyramex Exeter Safety Glasses with Gray Frame and Indoor- SCG5180DT
Features: Provides 99% protection from harmful UV-A and UV-B rays. This lens option is treated to prevent fogging. Sport styling with maximum protection. Curved lens with side window gives fashionable look with panoramic view. Durable frame gives a pressure free fit Soft nose piece and rubber insert temple tips provide a comfortable fit. Scratch resistant lenses filter out 99% of harmful UV rays. Compliance: Exceeds ANSI Z87.1 – 2003 High Impact Requirements. CE EN166 Certified.
    Features:
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • This lens option is treated to prevent fogging.
  • Sport styling with maximum protection.
  • Curved lens with side window gives fashionable look with panoramic view.
  • Durable frame gives a pressure free fit
  • Soft nose piece and rubber insert temple tips provide a comfortable fit.
  • Scratch resistant lenses filter out 99% of harmful UV rays.

Compliance: Exceeds ANSI Z87.1 – 2003 High Impact Requirements. CE EN166 Certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SCG5180DT
Product Name Pyramex Exeter Safety Glasses with Gray Frame and Indoor-
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Blue, Indoor/Outdoor - 1008179 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details