SB7010SDT -- PYRAMEX I-FORCE CONVERTIBLE SAFETY GOGGLE/GLASSES WITH BLACK
Safety Glasses USAPyramex I-Force Convertible Safety Goggle/Glasses with BlackSB7010SDT
Description
I-Force Features:
Sporty, lightweight design eliminates the bulkiness and weight of a goggle.
Dual pane lens provides the ultimate anti-fog performance by isolating the temperature difference inside & outside of this eyewear.
Quick Release interchangeable temples and an elastic strap.
Indirect vented foam carriage provides maximum dust protection, as well as a sufficient airflow outlet for heat.
The thermal system provides anti-fog protection in the worst weather conditions or extreme-temperature working environments. Clear Lens:
General purposes for indoor applications that require impact protection.
Dual pane lens provides the ultimate anti-fog performance by isolating the temperature difference inside & outside of this eyewear.
The outside and inside of the lens is coated with H2X™ Anti-fog Technology for even more resistance to fogging, due to extreme temperatures.
An outer polycarbonate lens protects against the environment, while an inner acetate lens is designed to prevent fogging.
Provides 99% protection from harmful UV-A and UV-B rays. Compliance:
Meets ANSI/ISEA Z87.1-2010
Meets MCEPS Class 1 Military Standards
Meets CAN/CSA Z94.3-07 Standards
CE EN166 Certified
Safety Glasses USA
Done
Description
I-Force Features:
Sporty, lightweight design eliminates the bulkiness and weight of a goggle.
Dual pane lens provides the ultimate anti-fog performance by isolating the temperature difference inside & outside of this eyewear.
Quick Release interchangeable temples and an elastic strap.
Indirect vented foam carriage provides maximum dust protection, as well as a sufficient airflow outlet for heat.
The thermal system provides anti-fog protection in the worst weather conditions or extreme-temperature working environments. Clear Lens:
General purposes for indoor applications that require impact protection.
Dual pane lens provides the ultimate anti-fog performance by isolating the temperature difference inside & outside of this eyewear.
The outside and inside of the lens is coated with H2X™ Anti-fog Technology for even more resistance to fogging, due to extreme temperatures.
An outer polycarbonate lens protects against the environment, while an inner acetate lens is designed to prevent fogging.
Provides 99% protection from harmful UV-A and UV-B rays. Compliance:
Meets ANSI/ISEA Z87.1-2010
Meets MCEPS Class 1 Military Standards
Meets CAN/CSA Z94.3-07 Standards
CE EN166 Certified
Pyramex I-Force Convertible Safety Goggle/Glasses with Black
SB7010SDT
Pyramex I-Force Convertible Safety Goggle/Glasses with Black
SB7010SDT
I-Force Features:
Sporty, lightweight design eliminates the bulkiness and weight of a goggle.
Dual pane lens provides the ultimate anti-fog performance by isolating the temperature difference inside & outside of this eyewear.
Quick Release interchangeable temples and an elastic strap.
Indirect vented foam carriage provides maximum dust protection, as well as a sufficient airflow outlet for heat.
The thermal system provides anti-fog protection in the worst weather conditions or extreme-temperature working environments. Clear Lens:
General purposes for indoor applications that require impact protection.
Dual pane lens provides the ultimate anti-fog performance by isolating the temperature difference inside & outside of this eyewear.
The outside and inside of the lens is coated with H2X™ Anti-fog Technology for even more resistance to fogging, due to extreme temperatures.
An outer polycarbonate lens protects against the environment, while an inner acetate lens is designed to prevent fogging.
Provides 99% protection from harmful UV-A and UV-B rays. Compliance:
Meets ANSI/ISEA Z87.1-2010
Meets MCEPS Class 1 Military Standards
Meets CAN/CSA Z94.3-07 Standards
CE EN166 Certified
I-Force Features:
Sporty, lightweight design eliminates the bulkiness and weight of a goggle.
Dual pane lens provides the ultimate anti-fog performance by isolating the temperature difference inside & outside of this eyewear.
Quick Release interchangeable temples and an elastic strap.
Indirect vented foam carriage provides maximum dust protection, as well as a sufficient airflow outlet for heat.
The thermal system provides anti-fog protection in the worst weather conditions or extreme-temperature working environments.
Clear Lens:
General purposes for indoor applications that require impact protection.
Dual pane lens provides the ultimate anti-fog performance by isolating the temperature difference inside & outside of this eyewear.
The outside and inside of the lens is coated with H2X™ Anti-fog Technology for even more resistance to fogging, due to extreme temperatures.
An outer polycarbonate lens protects against the environment, while an inner acetate lens is designed to prevent fogging.
Provides 99% protection from harmful UV-A and UV-B rays.
Compliance:
Meets ANSI/ISEA Z87.1-2010
Meets MCEPS Class 1 Military Standards
Meets CAN/CSA Z94.3-07 Standards
CE EN166 Certified
Supplier's Site
Technical Specifications
Safety Glasses USA
Product Category
Eyewear
Product Number
SB7010SDT
Product Name
Pyramex I-Force Convertible Safety Goggle/Glasses with Black