Safety Glasses USA Pyramex Zone 2 Safety Glasses with Black Frame and Silver SB3370E

Description
Zone II Features: Straight back, rubber coated temple tips. Soft nose pad and temples provide a comfortable fit Built-in nose pads elevate frame for precision fit and weightless wear. Silver Mirror Lens: Gray polycarbonate lens with silver mirror coating. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements CE EN166 Certified
Description
Zone II Features: Straight back, rubber coated temple tips. Soft nose pad and temples provide a comfortable fit Built-in nose pads elevate frame for precision fit and weightless wear. Silver Mirror Lens: Gray polycarbonate lens with silver mirror coating. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements CE EN166 Certified

Suppliers

Company
Product
Description
Supplier Links
Pyramex Zone 2 Safety Glasses with Black Frame and Silver - SB3370E - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Zone 2 Safety Glasses with Black Frame and Silver
SB3370E
Pyramex Zone 2 Safety Glasses with Black Frame and Silver SB3370E
Zone II Features: Straight back, rubber coated temple tips. Soft nose pad and temples provide a comfortable fit Built-in nose pads elevate frame for precision fit and weightless wear. Silver Mirror Lens: Gray polycarbonate lens with silver mirror coating. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements CE EN166 Certified
    Zone II Features:
  • Straight back, rubber coated temple tips.
  • Soft nose pad and temples provide a comfortable fit
  • Built-in nose pads elevate frame for precision fit and weightless wear.
    Silver Mirror Lens:
  • Gray polycarbonate lens with silver mirror coating.
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • 100% polycarbonate lenses
  • Scratch-resistant lenses
    Compliance:
  • Exceeds ANSI Z87.1-2003 High Impact Requirements
  • CE EN166 Certified
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SB3370E
Product Name Pyramex Zone 2 Safety Glasses with Black Frame and Silver
Unlock Full Specs
to access all available technical data

Similar Products

Clearvue Protective Eyewear - 10012847 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Safety Accessories, Safety Glasses - 191690-A - Makita USA, Inc.
Specs
Type Glasses
Industry Building & Construction
View Details