Clearvue® IR 10012847 is a protective eyewear model designed for welding, chiseling, grinding, and similar high-heat operations, featuring a Shade 5 IR lens that protects against infrared radiation up to Shade 5. The eyewear is impact-rated (Z87+), includes integral vented side shields, and is designed to fit over most prescription glasses. Constructed of polycarbonate, it complies with ANSI/ISEA Z87.1-2010 and is certified by CSA International and third-party tested by Intertek.
Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort.
Fitting over prescription glasses, features integrated side shields, clear gray and shade #5 tinted, Tuff-Stuff scratch-resistant lens, similar to plant visitor specs except with Tuff-Stuff coating.
| MSA Safety | |
|---|---|
| Product Category | Eyewear |
| Product Number | 10012847 |
| Product Name | Clearvue Protective Eyewear |
| Type | Glasses |