The Venture II showcases the maximum safeguard against eye injuries. Venture II Features:
9.75 base curved lens provides full side protection without distracting seams or traditional type side shields
This almost frameless design creates a spectacle that weighs only 27 grams per pair.
Nose buds secure the glass and prevent slipping while providing a pillow soft fit.
Fully adjustable temples-4 different size settings. Indoor-Outdoor Mirror Lens:
Commonly used where it is required to move between indoor applications to outdoor applications.
Offers protection from excessive glare.
Provides 99% protection from harmful UV-A and UV-B rays.
100% polycarbonate lenses
Scratch-resistant lenses Compliance:
Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards.
CE EN 166 Certified
CAN/CSA Z94.3-07
The Venture II showcases the maximum safeguard against eye injuries.
Venture II Features:
- 9.75 base curved lens provides full side protection without distracting seams or traditional type side shields
- This almost frameless design creates a spectacle that weighs only 27 grams per pair.
- Nose buds secure the glass and prevent slipping while providing a pillow soft fit.
- Fully adjustable temples-4 different size settings.
Indoor-Outdoor Mirror Lens:
- Commonly used where it is required to move between indoor applications to outdoor applications.
- Offers protection from excessive glare.
- Provides 99% protection from harmful UV-A and UV-B rays.
- 100% polycarbonate lenses
- Scratch-resistant lenses
Compliance:
- Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards.
- CE EN 166 Certified
- CAN/CSA Z94.3-07