Safety Glasses USA Revo Abyss Sunglasses with Polished Black Re-Use Frame and RE4041-06

Description
AN ANTI-REFLECTION OF YOU. Features: Revo Polarcast infused performance Serilium lenses Element Shed hydrophobic and anti-reflective lens coatings Revo Re-Use frame with Motion-Fit system Open-edge lens design creates unobstructed views, enhanced ventilation and reduced fogging Frame: Your sunglasses stay put so you don’t have to. Revo's patented Motion-Fit™ system is so comfortable, you might not even realize your sunglasses are on your face. Thanks to a patented frame design that precisely positions your sunglasses to three points of contact, you’ll experience a fit that’s free of unwanted pressure points. Revo Motion-Fit frames also feature straight stems that don’t get in the way of things like helmet straps, while providing a greater range of fit. *Re-Use: Revo's Re-Use frames are precision molded 100% recycled pre-consumer polymer resins. That's just a fancy way of saying these frames are made from recycled high-grade nylon plastics. That way Revo sunglasses have a big impact on your eyes, but very little impact on the Earth. Lens: Clarity at its best. Revo lenses provide the clearest optics available. All lenses are polarized and made from either Serillium™, our proprietary infusion molding process, or Revo Crystal™, our proprietary optical glass. All Revo lenses block 100% of UVA, UVB and UVC light. Polarized: Glare's ultimate nemesis. Polarized light is more commonly known as glare, the intensely bright light that's reflected off surfaces like water, snow and asphalt. Most polarized lenses block glare, but only Revo Polarcast™ Technology blocks glare while maintaining optics so clear, they outperform the competition in industry standard tests. Lens Color: Graphite: The most neutral of Revo's lenses, which allows for the truest color. Graphite is a great general purpose lens and works well for activities like cycling and climbing. Additionally, graphite is best for bright sunlight. Light transmission = 13% Compliance: *Please note that while these glasses would presumably pass ANSI Z87.1-2003 standards, they are NOT certified, and are therefore not endorsed as safety eyewear by Safety Glasses USA.
Description
AN ANTI-REFLECTION OF YOU. Features: Revo Polarcast infused performance Serilium lenses Element Shed hydrophobic and anti-reflective lens coatings Revo Re-Use frame with Motion-Fit system Open-edge lens design creates unobstructed views, enhanced ventilation and reduced fogging Frame: Your sunglasses stay put so you don’t have to. Revo's patented Motion-Fit™ system is so comfortable, you might not even realize your sunglasses are on your face. Thanks to a patented frame design that precisely positions your sunglasses to three points of contact, you’ll experience a fit that’s free of unwanted pressure points. Revo Motion-Fit frames also feature straight stems that don’t get in the way of things like helmet straps, while providing a greater range of fit. *Re-Use: Revo's Re-Use frames are precision molded 100% recycled pre-consumer polymer resins. That's just a fancy way of saying these frames are made from recycled high-grade nylon plastics. That way Revo sunglasses have a big impact on your eyes, but very little impact on the Earth. Lens: Clarity at its best. Revo lenses provide the clearest optics available. All lenses are polarized and made from either Serillium™, our proprietary infusion molding process, or Revo Crystal™, our proprietary optical glass. All Revo lenses block 100% of UVA, UVB and UVC light. Polarized: Glare's ultimate nemesis. Polarized light is more commonly known as glare, the intensely bright light that's reflected off surfaces like water, snow and asphalt. Most polarized lenses block glare, but only Revo Polarcast™ Technology blocks glare while maintaining optics so clear, they outperform the competition in industry standard tests. Lens Color: Graphite: The most neutral of Revo's lenses, which allows for the truest color. Graphite is a great general purpose lens and works well for activities like cycling and climbing. Additionally, graphite is best for bright sunlight. Light transmission = 13% Compliance: *Please note that while these glasses would presumably pass ANSI Z87.1-2003 standards, they are NOT certified, and are therefore not endorsed as safety eyewear by Safety Glasses USA.

Suppliers

Company
Product
Description
Supplier Links
Revo Abyss Sunglasses with Polished Black Re-Use Frame and - RE4041-06 - Safety Glasses USA
Three Rivers, MI, USA
Revo Abyss Sunglasses with Polished Black Re-Use Frame and
RE4041-06
Revo Abyss Sunglasses with Polished Black Re-Use Frame and RE4041-06
AN ANTI-REFLECTION OF YOU. Features: Revo Polarcast infused performance Serilium lenses Element Shed hydrophobic and anti-reflective lens coatings Revo Re-Use frame with Motion-Fit system Open-edge lens design creates unobstructed views, enhanced ventilation and reduced fogging Frame: Your sunglasses stay put so you don’t have to. Revo's patented Motion-Fit™ system is so comfortable, you might not even realize your sunglasses are on your face. Thanks to a patented frame design that precisely positions your sunglasses to three points of contact, you’ll experience a fit that’s free of unwanted pressure points. Revo Motion-Fit frames also feature straight stems that don’t get in the way of things like helmet straps, while providing a greater range of fit. *Re-Use: Revo's Re-Use frames are precision molded 100% recycled pre-consumer polymer resins. That's just a fancy way of saying these frames are made from recycled high-grade nylon plastics. That way Revo sunglasses have a big impact on your eyes, but very little impact on the Earth. Lens: Clarity at its best. Revo lenses provide the clearest optics available. All lenses are polarized and made from either Serillium™, our proprietary infusion molding process, or Revo Crystal™, our proprietary optical glass. All Revo lenses block 100% of UVA, UVB and UVC light. Polarized: Glare's ultimate nemesis. Polarized light is more commonly known as glare, the intensely bright light that's reflected off surfaces like water, snow and asphalt. Most polarized lenses block glare, but only Revo Polarcast™ Technology blocks glare while maintaining optics so clear, they outperform the competition in industry standard tests. Lens Color: Graphite: The most neutral of Revo's lenses, which allows for the truest color. Graphite is a great general purpose lens and works well for activities like cycling and climbing. Additionally, graphite is best for bright sunlight. Light transmission = 13% Compliance: *Please note that while these glasses would presumably pass ANSI Z87.1-2003 standards, they are NOT certified, and are therefore not endorsed as safety eyewear by Safety Glasses USA.

AN ANTI-REFLECTION OF YOU.

    Features:
  • Revo Polarcast infused performance Serilium lenses
  • Element Shed hydrophobic and anti-reflective lens coatings
  • Revo Re-Use frame with Motion-Fit system
  • Open-edge lens design creates unobstructed views, enhanced ventilation and reduced fogging Frame: Your sunglasses stay put so you don’t have to. Revo's patented Motion-Fit™ system is so comfortable, you might not even realize your sunglasses are on your face. Thanks to a patented frame design that precisely positions your sunglasses to three points of contact, you’ll experience a fit that’s free of unwanted pressure points. Revo Motion-Fit frames also feature straight stems that don’t get in the way of things like helmet straps, while providing a greater range of fit.
    *Re-Use: Revo's Re-Use frames are precision molded 100% recycled pre-consumer polymer resins. That's just a fancy way of saying these frames are made from recycled high-grade nylon plastics. That way Revo sunglasses have a big impact on your eyes, but very little impact on the Earth.
    Lens: Clarity at its best. Revo lenses provide the clearest optics available. All lenses are polarized and made from either Serillium™, our proprietary infusion molding process, or Revo Crystal™, our proprietary optical glass. All Revo lenses block 100% of UVA, UVB and UVC light.
    Polarized: Glare's ultimate nemesis. Polarized light is more commonly known as glare, the intensely bright light that's reflected off surfaces like water, snow and asphalt. Most polarized lenses block glare, but only Revo Polarcast™ Technology blocks glare while maintaining optics so clear, they outperform the competition in industry standard tests.
    • Lens Color:
    • Graphite: The most neutral of Revo's lenses, which allows for the truest color. Graphite is a great general purpose lens and works well for activities like cycling and climbing. Additionally, graphite is best for bright sunlight. Light transmission = 13%
    Compliance: *Please note that while these glasses would presumably pass ANSI Z87.1-2003 standards, they are NOT certified, and are therefore not endorsed as safety eyewear by Safety Glasses USA.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number RE4041-06
Product Name Revo Abyss Sunglasses with Polished Black Re-Use Frame and
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Gray, Outdoor - 10038846 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details