Polarized FLAK JACKET XLJ Fishing Specific Sunglasses
You’ve seen “made for angling” sunglasses before, but if you take a close look at their technology, something smells fishy. They probably give you a lens color that nudges up contrast, along with some bold claims about landing the big one. Don’t take the bait. We put real technology in our Fishing Specific eyewear. Some say it’s overkill. The pros say it’s essential gear.
For starters, HIGH DEFINITION OPTICS (HDO) gives you unbeatable clarity and precise, accurate vision. The lenses are optimized with a HYDROPHOBIC coating that prevents water sheens from corrupting your point of view. The permanent coating also maintains a smudge-resistant barrier against skin oils, lotions and sunscreens, and it even repels dust. An interchangeable lens design lets you adapt to changing light, and sized nose pads provide a custom fit. But the real eye-opener is how much innovation we poured into the optics.
Oakley polarization eliminates the blinding rays of glare with greater than 99% efficiency, and our manufacturing technique eliminates the haze and visual distortion that comes with ordinary polarized lenses. Two interchangeable lens sets are available, and both are designed to boost contrast and depth perception so you’ll have a more accurate view of the trophy pursuing your lure. All are made of PLUTONITE to filter out 100% of all UV. The choice comes down to the type of fishing and the specific environment.
For rivers, shallows and flats, choose Oakley SHALLOW BLUE lenses. We engineered them to filter out harsh blue light while allowing more green than Oakley DEEP BLUE lenses (available with FLAK JACKET standard lens shape). Oakley SHALLOW BLUE lenses help you see aquatic plants and other features that could foul your line. If you need to read river bottoms and spot the reds and greens of prized species, choose the VR28 lenses. They are specially designed to eliminate harsh blue light while enhancing the colors you need to work the line with precision.
Compliance: CE
All Oakley lenses are tested to meet ANSI high velocity and high impact standards. However, please note that only the Industrial M-Frame and SI M-Frame are marked with ANSI Z87.1-2003. Thus, while all other Oakley styles surpass these standards, we cannot endorse them as industrial safety glasses as they are not marked.
| Safety Glasses USA | |
|---|---|
| Product Category | Eyewear |
| Product Number | OK-24-016 |
| Product Name | Oakley Flak Jacket XLJ Fishing Specific with Jet Black Frame |