Safety Glasses USA Oakley Radar Path with Jet Black Frame and Grey Lens OK-09-670

Description
The most demanding sport professionals in the world have fueled 30 years of Oakley innovation. Athletes have won more championships and medals with our eyewear than with any other single sport product on earth. The heritage continues with Oakley RADAR, a milestone in performance technology. Available with RANGE, PITCH or PATH lens shape. Choose the G30 lens to optimize depth perception when haze hides the bunker or clouds cover the fairway. Whichever version you choose, you'll get all the performance breakthroughs of this unique eyewear invention. Key Features: Plutonite lens filters 100% UVA, UVB, UVC Oakley Hydrophobic lens coating prevents buildup of rain, sweat, oils and other contaminates Easily interchangeable lenses designed with Oakley's High Definition Optics (HDO) Alternative nose pads made of Unobtainium increase grip with perspiration Includes storage/transport case Grey Lens Features: Rate of Transmission: 18% Light Index = 2 (Sunny) Compliance: CE All Oakley lenses are tested to meet ANSI high velocity and high impact standards. However, please note that only the Industrial M-Frame and SI M-Frame are marked with ANSI Z87.1-2003. Thus, while all other Oakley styles surpass these standards, we cannot endorse them as industrial safety glasses as they are not marked.
Description
The most demanding sport professionals in the world have fueled 30 years of Oakley innovation. Athletes have won more championships and medals with our eyewear than with any other single sport product on earth. The heritage continues with Oakley RADAR, a milestone in performance technology. Available with RANGE, PITCH or PATH lens shape. Choose the G30 lens to optimize depth perception when haze hides the bunker or clouds cover the fairway. Whichever version you choose, you'll get all the performance breakthroughs of this unique eyewear invention. Key Features: Plutonite lens filters 100% UVA, UVB, UVC Oakley Hydrophobic lens coating prevents buildup of rain, sweat, oils and other contaminates Easily interchangeable lenses designed with Oakley's High Definition Optics (HDO) Alternative nose pads made of Unobtainium increase grip with perspiration Includes storage/transport case Grey Lens Features: Rate of Transmission: 18% Light Index = 2 (Sunny) Compliance: CE All Oakley lenses are tested to meet ANSI high velocity and high impact standards. However, please note that only the Industrial M-Frame and SI M-Frame are marked with ANSI Z87.1-2003. Thus, while all other Oakley styles surpass these standards, we cannot endorse them as industrial safety glasses as they are not marked.

Suppliers

Company
Product
Description
Supplier Links
Oakley Radar Path with Jet Black Frame and Grey Lens - OK-09-670 - Safety Glasses USA
Three Rivers, MI, USA
Oakley Radar Path with Jet Black Frame and Grey Lens
OK-09-670
Oakley Radar Path with Jet Black Frame and Grey Lens OK-09-670
The most demanding sport professionals in the world have fueled 30 years of Oakley innovation. Athletes have won more championships and medals with our eyewear than with any other single sport product on earth. The heritage continues with Oakley RADAR, a milestone in performance technology. Available with RANGE, PITCH or PATH lens shape. Choose the G30 lens to optimize depth perception when haze hides the bunker or clouds cover the fairway. Whichever version you choose, you'll get all the performance breakthroughs of this unique eyewear invention. Key Features: Plutonite lens filters 100% UVA, UVB, UVC Oakley Hydrophobic lens coating prevents buildup of rain, sweat, oils and other contaminates Easily interchangeable lenses designed with Oakley's High Definition Optics (HDO) Alternative nose pads made of Unobtainium increase grip with perspiration Includes storage/transport case Grey Lens Features: Rate of Transmission: 18% Light Index = 2 (Sunny) Compliance: CE All Oakley lenses are tested to meet ANSI high velocity and high impact standards. However, please note that only the Industrial M-Frame and SI M-Frame are marked with ANSI Z87.1-2003. Thus, while all other Oakley styles surpass these standards, we cannot endorse them as industrial safety glasses as they are not marked.

The most demanding sport professionals in the world have fueled 30 years of Oakley innovation. Athletes have won more championships and medals with our eyewear than with any other single sport product on earth. The heritage continues with Oakley RADAR, a milestone in performance technology.
Available with RANGE, PITCH or PATH lens shape. Choose the G30 lens to optimize depth perception when haze hides the bunker or clouds cover the fairway. Whichever version you choose, you'll get all the performance breakthroughs of this unique eyewear invention.

    Key Features:
  • Plutonite lens filters 100% UVA, UVB, UVC
  • Oakley Hydrophobic lens coating prevents buildup of rain, sweat, oils and other contaminates
  • Easily interchangeable lenses designed with Oakley's High Definition Optics (HDO)
  • Alternative nose pads made of Unobtainium increase grip with perspiration
  • Includes storage/transport case
    Grey Lens Features:
  • Rate of Transmission: 18%
  • Light Index = 2 (Sunny)

Compliance: CE
All Oakley lenses are tested to meet ANSI high velocity and high impact standards. However, please note that only the Industrial M-Frame and SI M-Frame are marked with ANSI Z87.1-2003. Thus, while all other Oakley styles surpass these standards, we cannot endorse them as industrial safety glasses as they are not marked.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number OK-09-670
Product Name Oakley Radar Path with Jet Black Frame and Grey Lens
Unlock Full Specs
to access all available technical data

Similar Products

N6A Houston Leather Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Safety Glasses -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Type Glasses
View Details