Edmund Optics Inc. Laser Safety Eyewear IR II Glass Goggle NT56-888

Description
Engineered to provide the maximum protection at the design wavelengths, these glass filters offer significantly increased visible light transmission over the standard polycarbonate designs. The IR I and IR II filters are useful for YAG, Alexandrite, Ti:Sapphire, and Ruby lasers. The newly styled goggles feature an anti-fog design, allowing free flow of air from top to bottom for cool, clear vision.Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208. Goggles Soft Body Conforms to Facial Characteristics Wide Angle Lenses Provide Excellent Peripheral Vision Designed to Fit Over Prescription Eyewear Glass Filter Goggles Feature Anti-Fog Design Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides Glass Filter Spectacle Has Large 66mm Lens Rio Adjustable Nose Temple for Improved Fit Metal Reinforced Frame for Durability New York Combines High Level Laser Protection, Comfort and Style High Quality Spring Hinges for Ultimate Comfort and Durability Conformable Temple for an Improved Fit Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.
Description
Engineered to provide the maximum protection at the design wavelengths, these glass filters offer significantly increased visible light transmission over the standard polycarbonate designs. The IR I and IR II filters are useful for YAG, Alexandrite, Ti:Sapphire, and Ruby lasers. The newly styled goggles feature an anti-fog design, allowing free flow of air from top to bottom for cool, clear vision.Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208. Goggles Soft Body Conforms to Facial Characteristics Wide Angle Lenses Provide Excellent Peripheral Vision Designed to Fit Over Prescription Eyewear Glass Filter Goggles Feature Anti-Fog Design Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides Glass Filter Spectacle Has Large 66mm Lens Rio Adjustable Nose Temple for Improved Fit Metal Reinforced Frame for Durability New York Combines High Level Laser Protection, Comfort and Style High Quality Spring Hinges for Ultimate Comfort and Durability Conformable Temple for an Improved Fit Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laser Safety Eyewear IR II Glass Goggle
NT56-888
Laser Safety Eyewear IR II Glass Goggle NT56-888
Engineered to provide the maximum protection at the design wavelengths, these glass filters offer significantly increased visible light transmission over the standard polycarbonate designs. The IR I and IR II filters are useful for YAG, Alexandrite, Ti:Sapphire, and Ruby lasers. The newly styled goggles feature an anti-fog design, allowing free flow of air from top to bottom for cool, clear vision.Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208. Goggles Soft Body Conforms to Facial Characteristics Wide Angle Lenses Provide Excellent Peripheral Vision Designed to Fit Over Prescription Eyewear Glass Filter Goggles Feature Anti-Fog Design Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides Glass Filter Spectacle Has Large 66mm Lens Rio Adjustable Nose Temple for Improved Fit Metal Reinforced Frame for Durability New York Combines High Level Laser Protection, Comfort and Style High Quality Spring Hinges for Ultimate Comfort and Durability Conformable Temple for an Improved Fit Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.

Engineered to provide the maximum protection at the design wavelengths, these glass filters offer significantly increased visible light transmission over the standard polycarbonate designs. The IR I and IR II filters are useful for YAG, Alexandrite, Ti:Sapphire, and Ruby lasers. The newly styled goggles feature an anti-fog design, allowing free flow of air from top to bottom for cool, clear vision.Each goggle and spectacle is color coded and clearly stamped with the type of laser beam against which it protects and the attenuation density provided. Goggles completely block designated wavelengths so beam is not visible. All eyewear are ANSI Z136.1 certified. All CE-marked eyewear are also certified to EN58215, EN207/EN208.

Goggles

  • Soft Body Conforms to Facial Characteristics
  • Wide Angle Lenses Provide Excellent Peripheral Vision
  • Designed to Fit Over Prescription Eyewear
  • Glass Filter Goggles Feature Anti-Fog Design

Spectacles

  • Stylish, Comfortable, Lightweight Eyewear
  • Adjustable, Padded Temples
  • Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides
  • Glass Filter Spectacle Has Large 66mm Lens

Rio

  • Adjustable Nose Temple for Improved Fit
  • Metal Reinforced Frame for Durability

New York

  • Combines High Level Laser Protection, Comfort and Style
  • High Quality Spring Hinges for Ultimate Comfort and Durability
  • Conformable Temple for an Improved Fit

Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Eyewear
Product Number NT56-888
Product Name Laser Safety Eyewear IR II Glass Goggle
Type Goggles
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Indoor/Outdoor Mirror - 10059671 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details