ESAB Welding and Cutting Products New-Tech™9-13ADCPlus Helmet

Description
The New-Tech™ 9-13 ADC Plus offers our latest ADC Plus technology which ensures a solid shade level even when viewing the lens at an angle, i.e. positional welding. The cartridge also has improved color and light contrast allowing the welder to distinguish colors through the lens in an open and activated state. Features ADC Plus Technology - Eye does not need to adjust to different shades. This reduces eye fatigue as well as increasing comfort for any welder. Increased color definition - offers superior color definition in both the open and activated state, allowing the welder to better see the LED displays on machines and equipment, while also identifying heat definition on the actual weld. ADF automatically switches to sleep mode after 10 minutes in darkness New-Tech ™ 9-13 ADC Plus is powered by solar cells - requires no battery changes Black heat reflective shell External grinding mode (New-Tech ™ 6-13 XL ADC Plus only) External adjustable shade External adjustable sensitivity External delay adjustment Offers complete protection of ears, cheeks and neck Helmet shape helps to deflect heat and welding fumes Extremely easy to replace the cover lenses ESAB’s series of New-Tech ™ ADC Plus helmets are ANSI approved.
Description
The New-Tech™ 9-13 ADC Plus offers our latest ADC Plus technology which ensures a solid shade level even when viewing the lens at an angle, i.e. positional welding. The cartridge also has improved color and light contrast allowing the welder to distinguish colors through the lens in an open and activated state. Features ADC Plus Technology - Eye does not need to adjust to different shades. This reduces eye fatigue as well as increasing comfort for any welder. Increased color definition - offers superior color definition in both the open and activated state, allowing the welder to better see the LED displays on machines and equipment, while also identifying heat definition on the actual weld. ADF automatically switches to sleep mode after 10 minutes in darkness New-Tech ™ 9-13 ADC Plus is powered by solar cells - requires no battery changes Black heat reflective shell External grinding mode (New-Tech ™ 6-13 XL ADC Plus only) External adjustable shade External adjustable sensitivity External delay adjustment Offers complete protection of ears, cheeks and neck Helmet shape helps to deflect heat and welding fumes Extremely easy to replace the cover lenses ESAB’s series of New-Tech ™ ADC Plus helmets are ANSI approved.

Suppliers

Company
Product
Description
Supplier Links
New-Tech™9-13ADCPlus Helmet -  - ESAB Welding and Cutting Products
Florence, SC, USA
New-Tech™9-13ADCPlus Helmet
New-Tech™9-13ADCPlus Helmet
The New-Tech™ 9-13 ADC Plus offers our latest ADC Plus technology which ensures a solid shade level even when viewing the lens at an angle, i.e. positional welding. The cartridge also has improved color and light contrast allowing the welder to distinguish colors through the lens in an open and activated state. Features ADC Plus Technology - Eye does not need to adjust to different shades. This reduces eye fatigue as well as increasing comfort for any welder. Increased color definition - offers superior color definition in both the open and activated state, allowing the welder to better see the LED displays on machines and equipment, while also identifying heat definition on the actual weld. ADF automatically switches to sleep mode after 10 minutes in darkness New-Tech ™ 9-13 ADC Plus is powered by solar cells - requires no battery changes Black heat reflective shell External grinding mode (New-Tech ™ 6-13 XL ADC Plus only) External adjustable shade External adjustable sensitivity External delay adjustment Offers complete protection of ears, cheeks and neck Helmet shape helps to deflect heat and welding fumes Extremely easy to replace the cover lenses ESAB’s series of New-Tech ™ ADC Plus helmets are ANSI approved.

The New-Tech™ 9-13 ADC Plus offers our latest ADC Plus technology which ensures a solid shade level even when viewing the lens at an angle, i.e. positional welding. The cartridge also has improved color and light contrast allowing the welder to distinguish colors through the lens in an open and activated state.

Features

  • ADC Plus Technology - Eye does not need to adjust to different shades. This reduces eye fatigue as well as increasing comfort for any welder.
  • Increased color definition - offers superior color definition in both the open and activated state, allowing the welder to better see the LED displays on machines and equipment, while also identifying heat definition on the actual weld.
  • ADF automatically switches to sleep mode after 10 minutes in darkness
  • New-Tech ™ 9-13 ADC Plus is powered by solar cells - requires no battery changes
  • Black heat reflective shell
  • External grinding mode (New-Tech ™ 6-13 XL ADC Plus only)
  • External adjustable shade
  • External adjustable sensitivity
  • External delay adjustment
  • Offers complete protection of ears, cheeks and neck
  • Helmet shape helps to deflect heat and welding fumes
  • Extremely easy to replace the cover lenses
  • ESAB’s series of New-Tech ™ ADC Plus helmets are ANSI approved.
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Eyewear
Product Name New-Tech™9-13ADCPlus Helmet
Application Welding
Unlock Full Specs
to access all available technical data

Similar Products

Safety Goggles - 2347218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
Soft Sided Goggle Shades -  - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Type Goggles; Side Shields / Wraparound
Application Welding
Industry Building & Construction; Automotive Manufacturing
View Details