Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520132010

Description
Grommet DA 50/70/20
Request a Quote
Description
Grommet DA 50/70/20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1365948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1365948
Cable Grommets 1365948
Grommet DA 50/70/20

Grommet DA 50/70/20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1365948
Product Name Cable Grommets
Inside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .15-.18
Specs
Inside Diameter 0.1500 to 0.1799 inch (3.81 to 4.57 mm)
View Details
Rubber Grommet - 741 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
3 suppliers
Cable Grommets - 406928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Inside Diameter 0.0787 inch (2 mm)
Groove Width 0.0394 to 0.2165 inch (1 to 5.5 mm)
View Details
Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details