RS Components, Ltd. Cable Grommets 406928

Description
Edging Grommet Strip 1.6 to 2.0mm
Request a Quote
Description
Edging Grommet Strip 1.6 to 2.0mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 406928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
406928
Cable Grommets 406928
Edging Grommet Strip 1.6 to 2.0mm

Edging Grommet Strip 1.6 to 2.0mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 406928
Product Name Cable Grommets
Inside Diameter 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 6664584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7480 inch (19 mm)
Material Other; Pvc
View Details
Cable Grommets - 2133615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0669 inch (1.7 mm)
Material Other; Polyvinyl Chloride
View Details
Cable Grommets - 8659714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0394 inch (1 mm)
Groove Width 0.0197 to 0.0394 inch (0.5000 to 1 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 1366963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2362 inch (6 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details