Safe Engineering Services & Technologies, Ltd. Cable Grommets 02520166010

Description
Grommet DA 120/180/40
Request a Quote
Description
Grommet DA 120/180/40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366193
Cable Grommets 1366193
Grommet DA 120/180/40

Grommet DA 120/180/40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366193
Product Name Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60WT - LS60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details