RS Components, Ltd. Cable Grommets 427998

Description
RS PRO 50R4294140 Cable Grommet
Request a Quote
Description
RS PRO 50R4294140 Cable Grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 427998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
427998
Cable Grommets 427998
RS PRO 50R4294140 Cable Grommet

RS PRO 50R4294140 Cable Grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 427998
Product Name Cable Grommets
Groove Width 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2133610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0787 inch (2 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 401945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.4331 inch (11 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Cable Grommets - 543210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.3740 inch (9.5 mm)
Groove Width 0.0630 inch (1.6 mm)
View Details
Cable Grommets - 2133615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0669 inch (1.7 mm)
Material Other; Polyvinyl Chloride
View Details