Safe Engineering Services & Technologies, Ltd. Cable Grommets 01070026010

Description
PVC grommet DK 8/14/18-2
Request a Quote
Description
PVC grommet DK 8/14/18-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1367073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1367073
Cable Grommets 1367073
PVC grommet DK 8/14/18-2

PVC grommet DK 8/14/18-2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1367073
Product Name Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details