RYCO Hydraulics, Inc. T6000 – Code Flange

Description
High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T6130 – CODE 61 Flange T6140 – CODE 61 Flange 22.5º Tube Bend T6290 – CODE 61 Flange 30º Tube Bend T6150 – CODE 61 Flange 45º Bend T6300 – CODE 61 Flange 60º Tube Bend T6170 – CODE 61 Flange 90º Tube Bend T6330 – CODE 62 Flange T6333 – RYCO CODE 62C Flange T6334 – CODE 62C D-Ring Flange T6335 – RYCO CODE 62C Flange T6912 – CODE 62C Flange 15º Bend T6440 – CODE 62 Flange 22.5º Bend T6445 – RYCO CODE 62C Flange 22.5º Bend T6443 – RYCO CODE 62C Flange 22.5º Bend T6444 – CODE 62C D-Ring Flange 22.5º Bend T6450 – CODE 62 Flange 30º Bend T6453 – CODE 62C D-Ring Flange 30º Bend T6454 – RYCO CODE 62K Flange 30º Bend T6455 – CODE 62 Flange 60º Bend T6350 – CODE 62 Flange 45º Bend T6353 – RYCO CODE 62C Flange 45º Bend T6354 – RYCO CODE 62C D-Ring Flange 45º Bend T6355 – RYCO CODE 62K Flange 45º Bend T6359 – RYCO CODE 62K D-Ring Flange 45º Tube Bend T6465 – RYCO CODE 62K Flange 90º Tube Bend T6360 – CODE 62 Flange 67.5º Bend T6914 – RYCO CODE 62K Flange 70º Bend T6916 – RYCO CODE 62K Flange 75º Bend T6918 – RYCO CODE 62K Flange 80º Bend T6363 – RYCO CODE 62C Flange 67.5º Bend T6364 – RYCO CODE 62C D-Ring Flange 67.5º Bend T6374 – CODE 62C D-Ring Flange 90º Bend T6460 – RYCO CODE 62 Flange 60º Bend T6463 – CODE 62C Flange 60º Bend T6464 – RYCO CODE 62C Flange 90º Bend T6375 – RYCO CODE 62K Flange 90º Bend T6370 – CODE 62 Flange 90º Bend T6373 – RYCO CODE 62C Flange 90º Bend T6375 – RYCO CODE 62K Flange 90º Bend T6936 – RYCO CODE 62K Flange 100º Bend T6932 – RYCO CODE 62K Flange 100º Bend T6930 – CODE 62 Flange 100º Bend T6933 – RYCO CODE 62C Flange 110º Bend
Description
High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T6130 – CODE 61 Flange T6140 – CODE 61 Flange 22.5º Tube Bend T6290 – CODE 61 Flange 30º Tube Bend T6150 – CODE 61 Flange 45º Bend T6300 – CODE 61 Flange 60º Tube Bend T6170 – CODE 61 Flange 90º Tube Bend T6330 – CODE 62 Flange T6333 – RYCO CODE 62C Flange T6334 – CODE 62C D-Ring Flange T6335 – RYCO CODE 62C Flange T6912 – CODE 62C Flange 15º Bend T6440 – CODE 62 Flange 22.5º Bend T6445 – RYCO CODE 62C Flange 22.5º Bend T6443 – RYCO CODE 62C Flange 22.5º Bend T6444 – CODE 62C D-Ring Flange 22.5º Bend T6450 – CODE 62 Flange 30º Bend T6453 – CODE 62C D-Ring Flange 30º Bend T6454 – RYCO CODE 62K Flange 30º Bend T6455 – CODE 62 Flange 60º Bend T6350 – CODE 62 Flange 45º Bend T6353 – RYCO CODE 62C Flange 45º Bend T6354 – RYCO CODE 62C D-Ring Flange 45º Bend T6355 – RYCO CODE 62K Flange 45º Bend T6359 – RYCO CODE 62K D-Ring Flange 45º Tube Bend T6465 – RYCO CODE 62K Flange 90º Tube Bend T6360 – CODE 62 Flange 67.5º Bend T6914 – RYCO CODE 62K Flange 70º Bend T6916 – RYCO CODE 62K Flange 75º Bend T6918 – RYCO CODE 62K Flange 80º Bend T6363 – RYCO CODE 62C Flange 67.5º Bend T6364 – RYCO CODE 62C D-Ring Flange 67.5º Bend T6374 – CODE 62C D-Ring Flange 90º Bend T6460 – RYCO CODE 62 Flange 60º Bend T6463 – CODE 62C Flange 60º Bend T6464 – RYCO CODE 62C Flange 90º Bend T6375 – RYCO CODE 62K Flange 90º Bend T6370 – CODE 62 Flange 90º Bend T6373 – RYCO CODE 62C Flange 90º Bend T6375 – RYCO CODE 62K Flange 90º Bend T6936 – RYCO CODE 62K Flange 100º Bend T6932 – RYCO CODE 62K Flange 100º Bend T6930 – CODE 62 Flange 100º Bend T6933 – RYCO CODE 62C Flange 110º Bend

Suppliers

Company
Product
Description
Supplier Links
T6000 – Code Flange -  - RYCO Hydraulics, Inc.
Houston, TX, United States
T6000 – Code Flange
T6000 – Code Flange
High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T6130 – CODE 61 Flange T6140 – CODE 61 Flange 22.5º Tube Bend T6290 – CODE 61 Flange 30º Tube Bend T6150 – CODE 61 Flange 45º Bend T6300 – CODE 61 Flange 60º Tube Bend T6170 – CODE 61 Flange 90º Tube Bend T6330 – CODE 62 Flange T6333 – RYCO CODE 62C Flange T6334 – CODE 62C D-Ring Flange T6335 – RYCO CODE 62C Flange T6912 – CODE 62C Flange 15º Bend T6440 – CODE 62 Flange 22.5º Bend T6445 – RYCO CODE 62C Flange 22.5º Bend T6443 – RYCO CODE 62C Flange 22.5º Bend T6444 – CODE 62C D-Ring Flange 22.5º Bend T6450 – CODE 62 Flange 30º Bend T6453 – CODE 62C D-Ring Flange 30º Bend T6454 – RYCO CODE 62K Flange 30º Bend T6455 – CODE 62 Flange 60º Bend T6350 – CODE 62 Flange 45º Bend T6353 – RYCO CODE 62C Flange 45º Bend T6354 – RYCO CODE 62C D-Ring Flange 45º Bend T6355 – RYCO CODE 62K Flange 45º Bend T6359 – RYCO CODE 62K D-Ring Flange 45º Tube Bend T6465 – RYCO CODE 62K Flange 90º Tube Bend T6360 – CODE 62 Flange 67.5º Bend T6914 – RYCO CODE 62K Flange 70º Bend T6916 – RYCO CODE 62K Flange 75º Bend T6918 – RYCO CODE 62K Flange 80º Bend T6363 – RYCO CODE 62C Flange 67.5º Bend T6364 – RYCO CODE 62C D-Ring Flange 67.5º Bend T6374 – CODE 62C D-Ring Flange 90º Bend T6460 – RYCO CODE 62 Flange 60º Bend T6463 – CODE 62C Flange 60º Bend T6464 – RYCO CODE 62C Flange 90º Bend T6375 – RYCO CODE 62K Flange 90º Bend T6370 – CODE 62 Flange 90º Bend T6373 – RYCO CODE 62C Flange 90º Bend T6375 – RYCO CODE 62K Flange 90º Bend T6936 – RYCO CODE 62K Flange 100º Bend T6932 – RYCO CODE 62K Flange 100º Bend T6930 – CODE 62 Flange 100º Bend T6933 – RYCO CODE 62C Flange 110º Bend

High pressure modification of the Code 61 flange

Sealing Method: O Ring on flange face
Retained by bolts Thread form: UNC or Metric
Connection Standard: ISO 6162, SAE J518

Coupling Part Number & End Style:

  • T6130 – CODE 61 Flange
  • T6140 – CODE 61 Flange 22.5º Tube Bend
  • T6290 – CODE 61 Flange 30º Tube Bend
  • T6150 – CODE 61 Flange 45º Bend
  • T6300 – CODE 61 Flange 60º Tube Bend
  • T6170 – CODE 61 Flange 90º Tube Bend
  • T6330 – CODE 62 Flange
  • T6333 – RYCO CODE 62C Flange
  • T6334 – CODE 62C D-Ring Flange
  • T6335 – RYCO CODE 62C Flange
  • T6912 – CODE 62C Flange 15º Bend
  • T6440 – CODE 62 Flange 22.5º Bend
  • T6445 – RYCO CODE 62C Flange 22.5º Bend
  • T6443 – RYCO CODE 62C Flange 22.5º Bend
  • T6444 – CODE 62C D-Ring Flange 22.5º Bend
  • T6450 – CODE 62 Flange 30º Bend
  • T6453 – CODE 62C D-Ring Flange 30º Bend
  • T6454 – RYCO CODE 62K Flange 30º Bend
  • T6455 – CODE 62 Flange 60º Bend
  • T6350 – CODE 62 Flange 45º Bend
  • T6353 – RYCO CODE 62C Flange 45º Bend
  • T6354 – RYCO CODE 62C D-Ring Flange 45º Bend
  • T6355 – RYCO CODE 62K Flange 45º Bend
  • T6359 – RYCO CODE 62K D-Ring Flange 45º Tube Bend
  • T6465 – RYCO CODE 62K Flange 90º Tube Bend
  • T6360 – CODE 62 Flange 67.5º Bend
  • T6914 – RYCO CODE 62K Flange 70º Bend
  • T6916 – RYCO CODE 62K Flange 75º Bend
  • T6918 – RYCO CODE 62K Flange 80º Bend
  • T6363 – RYCO CODE 62C Flange 67.5º Bend
  • T6364 – RYCO CODE 62C D-Ring Flange 67.5º Bend
  • T6374 – CODE 62C D-Ring Flange 90º Bend
  • T6460 – RYCO CODE 62 Flange 60º Bend
  • T6463 – CODE 62C Flange 60º Bend
  • T6464 – RYCO CODE 62C Flange 90º Bend
  • T6375 – RYCO CODE 62K Flange 90º Bend
  • T6370 – CODE 62 Flange 90º Bend
  • T6373 – RYCO CODE 62C Flange 90º Bend
  • T6375 – RYCO CODE 62K Flange 90º Bend
  • T6936 – RYCO CODE 62K Flange 100º Bend
  • T6932 – RYCO CODE 62K Flange 100º Bend
  • T6930 – CODE 62 Flange 100º Bend
  • T6933 – RYCO CODE 62C Flange 110º Bend
Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Pipe Fittings
Product Name T6000 – Code Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Union 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
Square Butt Weld Flanges - In-line Sch XXS - ISO 6164 - 250 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details
Elbows & Tees Fittings - 61095 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.125 inch (3.17 mm)
View Details