RYCO Hydraulics, Inc. 8000 – Standpipe

Description
Standpipe terminations are effectively hydraulic tubing and are offered in both metric or inch sizes. The standpipe (tube) end of the coupling is then usually connected to the system via a suitable flareless bite-style nut and ring connection suitable for the specific type and size of tubing. Coupling Part Number & End Style: 8180 – Imperial Standpipe 8640 – Metric Standpipe
Description
Standpipe terminations are effectively hydraulic tubing and are offered in both metric or inch sizes. The standpipe (tube) end of the coupling is then usually connected to the system via a suitable flareless bite-style nut and ring connection suitable for the specific type and size of tubing. Coupling Part Number & End Style: 8180 – Imperial Standpipe 8640 – Metric Standpipe

Suppliers

Company
Product
Description
Supplier Links
8000 – Standpipe -  - RYCO Hydraulics, Inc.
Houston, TX, United States
8000 – Standpipe
8000 – Standpipe
Standpipe terminations are effectively hydraulic tubing and are offered in both metric or inch sizes. The standpipe (tube) end of the coupling is then usually connected to the system via a suitable flareless bite-style nut and ring connection suitable for the specific type and size of tubing. Coupling Part Number & End Style: 8180 – Imperial Standpipe 8640 – Metric Standpipe

Standpipe terminations are effectively hydraulic tubing and are offered in both metric or inch sizes.

The standpipe (tube) end of the coupling is then usually connected to the system via a suitable flareless bite-style nut and ring connection suitable for the specific type and size of tubing.

Coupling Part Number & End Style:

  • 8180 – Imperial Standpipe
  • 8640 – Metric Standpipe
Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Pipe Fittings
Product Name 8000 – Standpipe
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Sleeve, 14
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604722 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032700 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details