Ryan Electronics Corporation Wire Management MIL-T-713

Description
APPLICATIONS: Used for bundling military wire harnesses CHARACTERISTICS: PRODUCT DESCRIPTION: Type N: Vegetable fiber Fabricated from cotton, flax, soft hemp, flax and soft hemp, and ramie fiber, microcrystalline wax treated Available in either natural or black colors Type P: Polyamide fiber Fabricated from polyamide (nylon) fiber conforming to type P, form C of MIL-C-572, either unwaxed or microcrystalline wax treated Available in either natural or black colors -55°C to +121°C operating temperature Class: 1, 2, 3 1: 70 pounds minimum breaking strength 2: 48 pounds minimum breaking strength 3: 32 pounds minimum breaking strength
Description
APPLICATIONS: Used for bundling military wire harnesses CHARACTERISTICS: PRODUCT DESCRIPTION: Type N: Vegetable fiber Fabricated from cotton, flax, soft hemp, flax and soft hemp, and ramie fiber, microcrystalline wax treated Available in either natural or black colors Type P: Polyamide fiber Fabricated from polyamide (nylon) fiber conforming to type P, form C of MIL-C-572, either unwaxed or microcrystalline wax treated Available in either natural or black colors -55°C to +121°C operating temperature Class: 1, 2, 3 1: 70 pounds minimum breaking strength 2: 48 pounds minimum breaking strength 3: 32 pounds minimum breaking strength

Suppliers

Company
Product
Description
Supplier Links
Wire Management - MIL-T-713 - Ryan Electronics Corporation
Bristol, CT, USA
Wire Management
MIL-T-713
Wire Management MIL-T-713
APPLICATIONS: Used for bundling military wire harnesses CHARACTERISTICS: PRODUCT DESCRIPTION: Type N: Vegetable fiber Fabricated from cotton, flax, soft hemp, flax and soft hemp, and ramie fiber, microcrystalline wax treated Available in either natural or black colors Type P: Polyamide fiber Fabricated from polyamide (nylon) fiber conforming to type P, form C of MIL-C-572, either unwaxed or microcrystalline wax treated Available in either natural or black colors -55°C to +121°C operating temperature Class: 1, 2, 3 1: 70 pounds minimum breaking strength 2: 48 pounds minimum breaking strength 3: 32 pounds minimum breaking strength

APPLICATIONS:

  • Used for bundling military wire harnesses

CHARACTERISTICS:

PRODUCT DESCRIPTION:

Type N: Vegetable fiber

  • Fabricated from cotton, flax, soft hemp, flax and soft hemp, and ramie fiber, microcrystalline wax treated
  • Available in either natural or black colors

Type P: Polyamide fiber

  • Fabricated from polyamide (nylon) fiber conforming to type P, form C of MIL-C-572, either unwaxed or microcrystalline wax treated
  • Available in either natural or black colors
  • -55°C to +121°C operating temperature

Class: 1, 2, 3

  • 1: 70 pounds minimum breaking strength
  • 2: 48 pounds minimum breaking strength
  • 3: 32 pounds minimum breaking strength
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Cable Ties
Product Number MIL-T-713
Product Name Wire Management
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details