RS Components, Ltd. Trolleys 7938722

Description
Yale HTP push travel trolley, 2000kg
Request a Quote
Description
Yale HTP push travel trolley, 2000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 7938722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
7938722
Trolleys 7938722
Yale HTP push travel trolley, 2000kg

Yale HTP push travel trolley, 2000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 7938722
Product Name Trolleys
Capacity 4410 lbs (2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 9097034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
View Details
Sack Trucks - 2837103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
Trolleys - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
Length 22 inch (550 mm)
View Details
Trolleys - 2256019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 397 lbs (180 kg)
Length 35 inch (885 mm)
Width 24 inch (610 mm)
View Details