RS Components, Ltd. Trolleys 2595121

Description
ADJUSTABLE HEIGHT TROLLEY
Request a Quote
Description
ADJUSTABLE HEIGHT TROLLEY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 2595121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
2595121
Trolleys 2595121
ADJUSTABLE HEIGHT TROLLEY

ADJUSTABLE HEIGHT TROLLEY

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2595121
Product Name Trolleys
Capacity 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 9097050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 441 lbs (200 kg)
Length 24 inch (600 mm)
View Details
Trolleys - 6693756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Sack Trucks - 1874990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
Material Aluminum
View Details
Platform Trolleys - 2924093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Length 39 inch (1000 mm)
View Details