RWM Casters Company Heavy Duty Kingpinless Caster 95 Series

Description
RWM’s 95 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending service life, reducing all possible causes for caster failure. The 95 Series offers a capacity up to 20,000 pounds with a wide variety of heavy duty wheels to maximize capacity. Our 95 Series Casters are proudly made in the USA! FEATURES Raceway Design 4-1/2” diameter with ¾” diameter carbon steel balls. Precision machined and hardened to 53 Rockwell C minimum scale. Load and thrust are accommodated by our patented Kingpinless™ design. Sealed raceway is standard. Capacity Up to 20000 lbs. Leg Thickness 3/8” formed steel. Axle 3/4” bolt and nut for 3” wide, 1’ or 1-1/4” bolt and nut for 4” wide, 1-1/4” bolt and nut for 5” wide. Lubrication Grease fitting in swivel and hub of wheel. Finish Laguna blue powder coat. Wheels 1” or 1-1/4” ” hardened and ground spanner bushing or ¾” tapered bearings that rotate on a ¾” axle. 4” and 5” wheels are available with either a 1-1/4” I.D. roller bearing which rotates on a hardened and ground spanner bushing or 1-1/4” tapered bearings which rotate on the axle. All wheels are equipped with lubricated fitting. Mounting Plate Size 6-1/4” x 7-1/2” x 1/2” swivel top plate, 6” x 7-1/2” x 1/2” rigid top plate. Bolt Hole Spacing 4-1/2” x 6”, slotted to 4-1/8” x 6-1/8” Swivel Yoke Base SAE 1045 hot steel forging Swivel Top Plate SAE 1045 hot steel forging Bolt Hole Spacing 1/2” APPLICATIONS Tow lines Boat & ship molding and building Abusive conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment
Description
RWM’s 95 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending service life, reducing all possible causes for caster failure. The 95 Series offers a capacity up to 20,000 pounds with a wide variety of heavy duty wheels to maximize capacity. Our 95 Series Casters are proudly made in the USA! FEATURES Raceway Design 4-1/2” diameter with ¾” diameter carbon steel balls. Precision machined and hardened to 53 Rockwell C minimum scale. Load and thrust are accommodated by our patented Kingpinless™ design. Sealed raceway is standard. Capacity Up to 20000 lbs. Leg Thickness 3/8” formed steel. Axle 3/4” bolt and nut for 3” wide, 1’ or 1-1/4” bolt and nut for 4” wide, 1-1/4” bolt and nut for 5” wide. Lubrication Grease fitting in swivel and hub of wheel. Finish Laguna blue powder coat. Wheels 1” or 1-1/4” ” hardened and ground spanner bushing or ¾” tapered bearings that rotate on a ¾” axle. 4” and 5” wheels are available with either a 1-1/4” I.D. roller bearing which rotates on a hardened and ground spanner bushing or 1-1/4” tapered bearings which rotate on the axle. All wheels are equipped with lubricated fitting. Mounting Plate Size 6-1/4” x 7-1/2” x 1/2” swivel top plate, 6” x 7-1/2” x 1/2” rigid top plate. Bolt Hole Spacing 4-1/2” x 6”, slotted to 4-1/8” x 6-1/8” Swivel Yoke Base SAE 1045 hot steel forging Swivel Top Plate SAE 1045 hot steel forging Bolt Hole Spacing 1/2” APPLICATIONS Tow lines Boat & ship molding and building Abusive conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Kingpinless Caster - 95 Series - RWM Casters Company
Gastonia, NC, USA
Heavy Duty Kingpinless Caster
95 Series
Heavy Duty Kingpinless Caster 95 Series
RWM’s 95 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending service life, reducing all possible causes for caster failure. The 95 Series offers a capacity up to 20,000 pounds with a wide variety of heavy duty wheels to maximize capacity. Our 95 Series Casters are proudly made in the USA! FEATURES Raceway Design 4-1/2” diameter with ¾” diameter carbon steel balls. Precision machined and hardened to 53 Rockwell C minimum scale. Load and thrust are accommodated by our patented Kingpinless™ design. Sealed raceway is standard. Capacity Up to 20000 lbs. Leg Thickness 3/8” formed steel. Axle 3/4” bolt and nut for 3” wide, 1’ or 1-1/4” bolt and nut for 4” wide, 1-1/4” bolt and nut for 5” wide. Lubrication Grease fitting in swivel and hub of wheel. Finish Laguna blue powder coat. Wheels 1” or 1-1/4” ” hardened and ground spanner bushing or ¾” tapered bearings that rotate on a ¾” axle. 4” and 5” wheels are available with either a 1-1/4” I.D. roller bearing which rotates on a hardened and ground spanner bushing or 1-1/4” tapered bearings which rotate on the axle. All wheels are equipped with lubricated fitting. Mounting Plate Size 6-1/4” x 7-1/2” x 1/2” swivel top plate, 6” x 7-1/2” x 1/2” rigid top plate. Bolt Hole Spacing 4-1/2” x 6”, slotted to 4-1/8” x 6-1/8” Swivel Yoke Base SAE 1045 hot steel forging Swivel Top Plate SAE 1045 hot steel forging Bolt Hole Spacing 1/2” APPLICATIONS Tow lines Boat & ship molding and building Abusive conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment

RWM’s 95 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending service life, reducing all possible causes for caster failure. The 95 Series offers a capacity up to 20,000 pounds with a wide variety of heavy duty wheels to maximize capacity. Our 95 Series Casters are proudly made in the USA!

FEATURES

Raceway Design4-1/2” diameter with ¾” diameter carbon steel balls. Precision machined and hardened to 53 Rockwell C minimum scale. Load and thrust are accommodated by our patented Kingpinless™ design. Sealed raceway is standard.
CapacityUp to 20000 lbs.
Leg Thickness3/8” formed steel.
Axle3/4” bolt and nut for 3” wide, 1’ or 1-1/4” bolt and nut for 4” wide, 1-1/4” bolt and nut for 5” wide.
LubricationGrease fitting in swivel and hub of wheel.
FinishLaguna blue powder coat.
Wheels1” or 1-1/4” ” hardened and ground spanner bushing or ¾” tapered bearings that rotate on a ¾” axle. 4” and 5” wheels are available with either a 1-1/4” I.D. roller bearing which rotates on a hardened and ground spanner bushing or 1-1/4” tapered bearings which rotate on the axle. All wheels are equipped with lubricated fitting.
Mounting Plate Size6-1/4” x 7-1/2” x 1/2” swivel top plate, 6” x 7-1/2” x 1/2” rigid top plate.
Bolt Hole Spacing4-1/2” x 6”, slotted to 4-1/8” x 6-1/8”
Swivel Yoke BaseSAE 1045 hot steel forging
Swivel Top PlateSAE 1045 hot steel forging
Bolt Hole Spacing1/2”

APPLICATIONS

Tow linesBoat & ship molding and building
Abusive conditionsStorage tanks & gantries
AutomotiveShock load applications
AerospaceProduction line dollies
Metal fabricatingHeavy machinery
Military equipmentMobile homes
Tractor pulled trailersExtreme duty platform trucks
Air cargo & ground support equipmentHeavy duty processing equipment
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number 95 Series
Product Name Heavy Duty Kingpinless Caster
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega
Features Brake (optional feature); Swivel Lock (optional feature); Kingpinless
Maximum Load 670 to 20000 lbs (304 to 9070 kg)
Wheel Diameter 6 to 16 inch (152 to 406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-110F - JS375-110F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details
Castor Wheels - 149298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details