RWM Casters Company Heavy Duty Kingpinless Caster 65 Series

Description
RWM Casters 65 Series industrial casters feature the original and time-tested, patented Kingpinless ™ caster design. RWM patented this design, which has proven the best solution for demanding applications such as automotive towlines, assembly lines, and various heavy duty industrial applications. This is the Kingpinless™ caster design that all others are copying because it is simply unmatched in extending service life and reducing all possible causes for caster failure. Our 65 series casters are proudly made in the USA. If our standard product does not meet your specifications, custom caster design and production for application-specific standards is our specialty. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2-3/8” diameter raceway with 3/8” ball bearings. Capacity Up to 2000 lbs. Swivel Section All swivel sections are supplied with a lubrication fitting for field maintenance. Leg Thickness 1/4” formed steel. Axle 1/2” bolt and locking nut drilled with lube fitting. Finish Zinc plated to protect against corrosion. Mounting Plate Size 4”x4-1/2”x1/4” Bolt Hole Spacing 2-5/8”x3-5/8” slotted to 3”x3” Mounting Bolt Diameter 3/8” APPLICATIONS Aircraft maintenance and support applications Towing applications Automotive assembly lines Heavy duty industrial applications Manufacturing applications
Description
RWM Casters 65 Series industrial casters feature the original and time-tested, patented Kingpinless ™ caster design. RWM patented this design, which has proven the best solution for demanding applications such as automotive towlines, assembly lines, and various heavy duty industrial applications. This is the Kingpinless™ caster design that all others are copying because it is simply unmatched in extending service life and reducing all possible causes for caster failure. Our 65 series casters are proudly made in the USA. If our standard product does not meet your specifications, custom caster design and production for application-specific standards is our specialty. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2-3/8” diameter raceway with 3/8” ball bearings. Capacity Up to 2000 lbs. Swivel Section All swivel sections are supplied with a lubrication fitting for field maintenance. Leg Thickness 1/4” formed steel. Axle 1/2” bolt and locking nut drilled with lube fitting. Finish Zinc plated to protect against corrosion. Mounting Plate Size 4”x4-1/2”x1/4” Bolt Hole Spacing 2-5/8”x3-5/8” slotted to 3”x3” Mounting Bolt Diameter 3/8” APPLICATIONS Aircraft maintenance and support applications Towing applications Automotive assembly lines Heavy duty industrial applications Manufacturing applications

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Kingpinless Caster - 65 Series - RWM Casters Company
Gastonia, NC, USA
Heavy Duty Kingpinless Caster
65 Series
Heavy Duty Kingpinless Caster 65 Series
RWM Casters 65 Series industrial casters feature the original and time-tested, patented Kingpinless ™ caster design. RWM patented this design, which has proven the best solution for demanding applications such as automotive towlines, assembly lines, and various heavy duty industrial applications. This is the Kingpinless™ caster design that all others are copying because it is simply unmatched in extending service life and reducing all possible causes for caster failure. Our 65 series casters are proudly made in the USA. If our standard product does not meet your specifications, custom caster design and production for application-specific standards is our specialty. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2-3/8” diameter raceway with 3/8” ball bearings. Capacity Up to 2000 lbs. Swivel Section All swivel sections are supplied with a lubrication fitting for field maintenance. Leg Thickness 1/4” formed steel. Axle 1/2” bolt and locking nut drilled with lube fitting. Finish Zinc plated to protect against corrosion. Mounting Plate Size 4”x4-1/2”x1/4” Bolt Hole Spacing 2-5/8”x3-5/8” slotted to 3”x3” Mounting Bolt Diameter 3/8” APPLICATIONS Aircraft maintenance and support applications Towing applications Automotive assembly lines Heavy duty industrial applications Manufacturing applications

RWM Casters 65 Series industrial casters feature the original and time-tested, patented Kingpinless ™ caster design. RWM patented this design, which has proven the best solution for demanding applications such as automotive towlines, assembly lines, and various heavy duty industrial applications. This is the Kingpinless™ caster design that all others are copying because it is simply unmatched in extending service life and reducing all possible causes for caster failure. Our 65 series casters are proudly made in the USA. If our standard product does not meet your specifications, custom caster design and production for application-specific standards is our specialty.

FEATURES

Raceway DesignPatented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2-3/8” diameter raceway with 3/8” ball bearings.
CapacityUp to 2000 lbs.
Swivel SectionAll swivel sections are supplied with a lubrication fitting for field maintenance.
Leg Thickness1/4” formed steel.
Axle1/2” bolt and locking nut drilled with lube fitting.
FinishZinc plated to protect against corrosion.
Mounting Plate Size4”x4-1/2”x1/4”
Bolt Hole Spacing2-5/8”x3-5/8” slotted to 3”x3”
Mounting Bolt Diameter3/8”

APPLICATIONS

Aircraft maintenance and support applications
Towing applications
Automotive assembly lines
Heavy duty industrial applications
Manufacturing applications
Supplier's Site
Total Locking Caster - 65 Series - RWM Casters Company
Gastonia, NC, USA
Total Locking Caster
65 Series
Total Locking Caster 65 Series
The supreme performance benefits offered by the kingpinless caster design are available in both a lockingplate design and a scaffold caster arrangement. Both casters offer significant improvements in shock load safety factor over conventional kingpin casters. Don’t trust your life or goods to inadequate casters! Be sure you’re using the strongest total lock and scaffolding casters on the market! RWM Caster’s new total lock design is centered around the versatile 65 series caster. These rigs offer more shock, thrust and towing load capacities to ensure safe and stable work environments. Perfect for use in the aerospace production industry where foreign object debris from failed kingpin type casters could spell disaster for work personnel or costly damaged components. An excellent choice where work loads of heavy capacity tooling carts, composite molds or scaffolding must be 100% stationary, providing a stable and reliable work platform.

The supreme performance benefits offered by the kingpinless caster design are available in both a lockingplate design and a scaffold caster arrangement. Both casters offer significant improvements in shock load safety factor over conventional kingpin casters. Don’t trust your life or goods to inadequate casters! Be sure you’re using the strongest total lock and scaffolding casters on the market!

RWM Caster’s new total lock design is centered around the versatile 65 series caster. These rigs offer more shock, thrust and towing load capacities to ensure safe and stable work environments. Perfect for use in the aerospace production industry where foreign object debris from failed kingpin type casters could spell disaster for work personnel or costly damaged components.

An excellent choice where work loads of heavy capacity tooling carts, composite molds or scaffolding must be 100% stationary, providing a stable and reliable work platform.

Supplier's Site

Technical Specifications

  RWM Casters Company RWM Casters Company
Product Category Casters Casters
Product Number 65 Series 65 Series
Product Name Heavy Duty Kingpinless Caster Total Locking Caster
Caster Type Swivel Plate Caster; Wheel Caster Swivel Plate Caster (optional feature); Wheel Caster (optional feature)
Wheel Type Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus Rubber/Metal
Features Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless Kingpinless
Maximum Load 350 to 2000 lbs (159 to 907 kg) 500 to 1500 lbs (227 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm) 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
DUAL BRAKE CASTER WITHOUT BRAKE (THREADED BOLT TYPE) - MX-125N16 - MX-125N16 - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 2270166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 187 lbs (85 kg)
View Details