RWM Casters manufactures the 47 Series as our lightest duty Kingpinless™ caster series. The 47 Series caster is excellent in demanding applications requiring a product that will withstand shock, continuous use and abusive conditions. This medium duty series features our patented offset raceway for additional
strength and is proudly Made in the U.S.A.
FEATURES
| Raceway Design | Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings. |
| Capacity | Up to 1500 lbs. |
| Swivel Section | All swivel sections are supplied with a lubrication fitting for field maintenance. Notched yokes are standard. |
| Leg Thickness | ¼” formed steel. |
| Axle | ½” bolt and locking nut drilled with lube fitting. |
| Finish | Zinc plated to protect against corrosion. |
| Mounting Plate Size | 4”x4-1/2”x1/4” |
| Bolt Hole Spacing | 2-5/8”x3-5/8” slotted to 3”x3” |
| Mounting Bolt Diameter | 3/8” |
APPLICATIONS
| Assembly lines | Ground support equipment |
| Boat and ship building | Warehousing carts |
| Automotive | Handling carts |
| Aerospace | Machinery |
| Metal fabricating |
| RWM Casters Company | |
|---|---|
| Product Category | Casters |
| Product Number | 47 Series |
| Product Name | Medium Duty Kingpinless Caster |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster |
| Wheel Type | Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus |
| Features | Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 350 to 1500 lbs (159 to 680 kg) |
| Wheel Diameter | 4 to 8 inch (102 to 203 mm) |