RS Components, Ltd.
Castor Wheels
2270116
Description
LAG 15304G FR Castor
Request a Quote
Email Supplier
Description
LAG 15304G FR Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2270116 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Maximum Load
|
121 lbs (55 kg)
|
|
Wheel Diameter
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Plastic; Nylon
Features
Brake
Maximum Load
110 lbs (50 kg)
View Details
Wheel Type
Pur
Features
Brake
Maximum Load
220 lbs (100 kg)
View Details
Wheel Type
Plastic; Polyolefin
Features
Brake
Maximum Load
220 lbs (100 kg)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
0.9449 inch (24 mm)
View Details