RWM Casters Company Medium Duty Kingpin Caster 45 Series

Description
The RWM 45 Series Caster is an economical version of our 46 Series industrial caster. These medium duty casters are ideal for bakery, meat processing and many other industries for a wide range of uses including dollies, shop carts, scrap bins and floor trucks. FEATURES Swivel Section Heat treated double ball raceways secured with a nut & bolt kingpin. Kingpin 5/8′ diameter nut and bolt Capacity Up to 1200 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting Finish Zinc plated to protect against corrosion Wheels A wide variety of 4′ through 8′ diameters available with straight roller, ball & celcon bearings. Mounting Plate Size 4′ x 4-1/2′ x 1/4′ Bolt Hole Spacing 2-5/8′ x 3-5/8′ slotted to 3′ x 3′ Mounting Bolt Diameter 3/8 APPLICATIONS Bakery Carts Shipping/Receiving Carts Meat Processing Tire Racks Assembly Line & Boat Molding Dollies Housekeeping Carts Box Trucks Institutional Equipment Conveyor Stands and Fixture Carts Janitorial Equipment Maintenance & Material Handling Carts Laboratory Equipment Mobile Storage Racks& Mobile Tool Chests Electronic Equipment Shipping/Receiving Carts Textile Carts
Description
The RWM 45 Series Caster is an economical version of our 46 Series industrial caster. These medium duty casters are ideal for bakery, meat processing and many other industries for a wide range of uses including dollies, shop carts, scrap bins and floor trucks. FEATURES Swivel Section Heat treated double ball raceways secured with a nut & bolt kingpin. Kingpin 5/8′ diameter nut and bolt Capacity Up to 1200 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting Finish Zinc plated to protect against corrosion Wheels A wide variety of 4′ through 8′ diameters available with straight roller, ball & celcon bearings. Mounting Plate Size 4′ x 4-1/2′ x 1/4′ Bolt Hole Spacing 2-5/8′ x 3-5/8′ slotted to 3′ x 3′ Mounting Bolt Diameter 3/8 APPLICATIONS Bakery Carts Shipping/Receiving Carts Meat Processing Tire Racks Assembly Line & Boat Molding Dollies Housekeeping Carts Box Trucks Institutional Equipment Conveyor Stands and Fixture Carts Janitorial Equipment Maintenance & Material Handling Carts Laboratory Equipment Mobile Storage Racks& Mobile Tool Chests Electronic Equipment Shipping/Receiving Carts Textile Carts

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Kingpin Caster - 45 Series - RWM Casters Company
Gastonia, NC, USA
Medium Duty Kingpin Caster
45 Series
Medium Duty Kingpin Caster 45 Series
The RWM 45 Series Caster is an economical version of our 46 Series industrial caster. These medium duty casters are ideal for bakery, meat processing and many other industries for a wide range of uses including dollies, shop carts, scrap bins and floor trucks. FEATURES Swivel Section Heat treated double ball raceways secured with a nut & bolt kingpin. Kingpin 5/8′ diameter nut and bolt Capacity Up to 1200 lbs. Axle 1/2′ diameter drilled axle with lubrication fitting Finish Zinc plated to protect against corrosion Wheels A wide variety of 4′ through 8′ diameters available with straight roller, ball & celcon bearings. Mounting Plate Size 4′ x 4-1/2′ x 1/4′ Bolt Hole Spacing 2-5/8′ x 3-5/8′ slotted to 3′ x 3′ Mounting Bolt Diameter 3/8 APPLICATIONS Bakery Carts Shipping/Receiving Carts Meat Processing Tire Racks Assembly Line & Boat Molding Dollies Housekeeping Carts Box Trucks Institutional Equipment Conveyor Stands and Fixture Carts Janitorial Equipment Maintenance & Material Handling Carts Laboratory Equipment Mobile Storage Racks& Mobile Tool Chests Electronic Equipment Shipping/Receiving Carts Textile Carts

The RWM 45 Series Caster is an economical version of our 46 Series industrial caster. These medium duty casters are ideal for bakery, meat processing and many other industries for a wide range of uses including dollies, shop carts, scrap bins and floor trucks.

FEATURES

Swivel SectionHeat treated double ball raceways secured with a nut & bolt kingpin.
Kingpin5/8″ diameter nut and bolt
CapacityUp to 1200 lbs.
Axle1/2″ diameter drilled axle with lubrication fitting
FinishZinc plated to protect against corrosion
WheelsA wide variety of 4″ through 8″ diameters available

with straight roller, ball & celcon bearings.

Mounting Plate Size4″ x 4-1/2″ x 1/4″
Bolt Hole Spacing2-5/8″ x 3-5/8″ slotted to 3″ x 3″
Mounting Bolt Diameter3/8

APPLICATIONS

Bakery CartsShipping/Receiving Carts
Meat ProcessingTire Racks
Assembly Line & Boat Molding DolliesHousekeeping Carts
Box TrucksInstitutional Equipment
Conveyor Stands and Fixture CartsJanitorial Equipment
Maintenance & Material Handling CartsLaboratory Equipment
Mobile Storage Racks& Mobile Tool ChestsElectronic Equipment
Shipping/Receiving CartsTextile Carts
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number 45 Series
Product Name Medium Duty Kingpin Caster
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
Features Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature)
Specialty Applications Food Service
Maximum Load 350 to 1200 lbs (159 to 544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-200F - JS375-200F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2535974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 276 lbs (125 kg)
View Details