Russells Technical Products SERIES F4 Ramping Temperature Controller

Description
The SERIES F4 1⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller’s programming features and proven performance capabilities are ideally suited for environmental chamber or furnace and oven applications. Single and dual channel versions are available. Competitively-priced , the SERIES F4 ramping temperature controller features a four line, high-definition LCD interface display for quick and easy profile programming and controller configuration. Its 16-bit microprocessor ensures accuracy and delivers performance advantages you can count on from a Watlow controller. Features & Benefits: Features Benefits Guided 256 step, 40 profile ramp and soak programmable memory Supports a wide range of processing applications High-definition, four line LCD controller interface display Simplifies setup and operation Menu customization Offers enhanced process monitoring High-performance, 16-bit microprocessor Precise process control Universal inputs Provides application versatility Expandable modular construction Field upgradable Enhanced environmental chamber control Supports humidity, compressor, boost heat/boost cool control Cascade control Provides precise two variable control
Description
The SERIES F4 1⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller’s programming features and proven performance capabilities are ideally suited for environmental chamber or furnace and oven applications. Single and dual channel versions are available. Competitively-priced , the SERIES F4 ramping temperature controller features a four line, high-definition LCD interface display for quick and easy profile programming and controller configuration. Its 16-bit microprocessor ensures accuracy and delivers performance advantages you can count on from a Watlow controller. Features & Benefits: Features Benefits Guided 256 step, 40 profile ramp and soak programmable memory Supports a wide range of processing applications High-definition, four line LCD controller interface display Simplifies setup and operation Menu customization Offers enhanced process monitoring High-performance, 16-bit microprocessor Precise process control Universal inputs Provides application versatility Expandable modular construction Field upgradable Enhanced environmental chamber control Supports humidity, compressor, boost heat/boost cool control Cascade control Provides precise two variable control

Suppliers

Company
Product
Description
Supplier Links
SERIES F4 Ramping Temperature Controller -  - Russells Technical Products
Holland, MI, USA
SERIES F4 Ramping Temperature Controller
SERIES F4 Ramping Temperature Controller
The SERIES F4 1⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller’s programming features and proven performance capabilities are ideally suited for environmental chamber or furnace and oven applications. Single and dual channel versions are available. Competitively-priced , the SERIES F4 ramping temperature controller features a four line, high-definition LCD interface display for quick and easy profile programming and controller configuration. Its 16-bit microprocessor ensures accuracy and delivers performance advantages you can count on from a Watlow controller. Features & Benefits: Features Benefits Guided 256 step, 40 profile ramp and soak programmable memory Supports a wide range of processing applications High-definition, four line LCD controller interface display Simplifies setup and operation Menu customization Offers enhanced process monitoring High-performance, 16-bit microprocessor Precise process control Universal inputs Provides application versatility Expandable modular construction Field upgradable Enhanced environmental chamber control Supports humidity, compressor, boost heat/boost cool control Cascade control Provides precise two variable control

The SERIES F4 1⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller’s programming features and proven performance capabilities are ideally suited for environmental chamber or furnace and oven applications. Single and dual channel versions are available.

Competitively-priced, the SERIES F4 ramping temperature controller features a four line, high-definition LCD interface display for quick and easy profile programming and controller configuration. Its 16-bit microprocessor ensures accuracy and delivers performance advantages you can count on from a Watlow controller.

Features & Benefits:

FeaturesBenefits
Guided 256 step, 40 profile ramp and soak programmable memory
  • Supports a wide range of processing applications
High-definition, four line LCD controller interface display
  • Simplifies setup and operation
Menu customization
  • Offers enhanced process monitoring
High-performance, 16-bit microprocessor
  • Precise process control
Universal inputs
  • Provides application versatility
Expandable modular construction
  • Field upgradable
Enhanced environmental chamber control
  • Supports humidity, compressor, boost heat/boost cool control
Cascade control
  • Provides precise two variable control
Supplier's Site

Technical Specifications

  Russells Technical Products
Product Category Humidity Controllers
Product Name SERIES F4 Ramping Temperature Controller
Controller Type Environmental
Control Limit
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Modules - LinPicco™ Axxx Basic - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Form Factor Board
Media Gas
Inputs 1 inputs
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Controller Type Temperature
Control Limit
Features Multi-Function
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Laboratory; Temperature
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details