Rupture Pin Technology Angle Type Flanged End Relief Valve Model C-AB

Description
Model C-AB Relief Valve • Angle type flanged end relief valve.. • Downstream balanced. • Standard design for valves 1/2" to 48" piston diameter. • Settings 2 PSI to 3,500 PSI depending on piston diameter. • Inlet and outlet flanges are identical. Advantages: • Downstream pressure does not affect set point. • Virtually no limit on size or special features. • Excellent accuracy. • Simplicity of only one moving part. • Incredible reliability. • The effect of downstream pressure balanced out. Application: Pressure relief valve to replace pressure relief valves that are downstream balanced.
Description
Model C-AB Relief Valve • Angle type flanged end relief valve.. • Downstream balanced. • Standard design for valves 1/2" to 48" piston diameter. • Settings 2 PSI to 3,500 PSI depending on piston diameter. • Inlet and outlet flanges are identical. Advantages: • Downstream pressure does not affect set point. • Virtually no limit on size or special features. • Excellent accuracy. • Simplicity of only one moving part. • Incredible reliability. • The effect of downstream pressure balanced out. Application: Pressure relief valve to replace pressure relief valves that are downstream balanced.

Suppliers

Company
Product
Description
Supplier Links
Oklahoma City, OK, USA
Angle Type Flanged End Relief Valve
Model C-AB
Angle Type Flanged End Relief Valve Model C-AB
Model C-AB Relief Valve • Angle type flanged end relief valve.. • Downstream balanced. • Standard design for valves 1/2" to 48" piston diameter. • Settings 2 PSI to 3,500 PSI depending on piston diameter. • Inlet and outlet flanges are identical. Advantages: • Downstream pressure does not affect set point. • Virtually no limit on size or special features. • Excellent accuracy. • Simplicity of only one moving part. • Incredible reliability. • The effect of downstream pressure balanced out. Application: Pressure relief valve to replace pressure relief valves that are downstream balanced.

Model C-AB Relief Valve
• Angle type flanged end relief valve..
• Downstream balanced.
• Standard design for valves 1/2" to 48" piston diameter.
• Settings 2 PSI to 3,500 PSI depending on piston diameter.
• Inlet and outlet flanges are identical.

Advantages:
• Downstream pressure does not affect set point.
• Virtually no limit on size or special features.
• Excellent accuracy.
• Simplicity of only one moving part.
• Incredible reliability.
• The effect of downstream pressure balanced out.

Application:
Pressure relief valve to replace pressure relief valves that are downstream balanced.

Technical Specifications

  Rupture Pin Technology
Product Category Industrial Valves
Product Number Model C-AB
Product Name Angle Type Flanged End Relief Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1213012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.25 inch (31.75 mm)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EC-2-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details