RUNIC Technology Limited Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers RS2254XQ

Description
Win Source Part Number: 1370816-RS2254XQ Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST On-State Resistance (Max): 30Ohm Channel-to-Channel Matching (ΔRon): 1Ohm (Typ) Voltage - Supply, Single (V+): 2.5V ~ 5.5V Switch Time (Ton, Toff) (Max): 90ns (Typ), 70ns (Typ) -3db Bandwidth: 180MHz Charge Injection: 6pC Channel Capacitance (CS(off), CD(off)): 12.7pF Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -110dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370816-RS2254XQ Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST On-State Resistance (Max): 30Ohm Channel-to-Channel Matching (ΔRon): 1Ohm (Typ) Voltage - Supply, Single (V+): 2.5V ~ 5.5V Switch Time (Ton, Toff) (Max): 90ns (Typ), 70ns (Typ) -3db Bandwidth: 180MHz Charge Injection: 6pC Channel Capacitance (CS(off), CD(off)): 12.7pF Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -110dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370816-RS2254XQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370816-RS2254XQ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370816-RS2254XQ
Win Source Part Number: 1370816-RS2254XQ Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST On-State Resistance (Max): 30Ohm Channel-to-Channel Matching (ΔRon): 1Ohm (Typ) Voltage - Supply, Single (V+): 2.5V ~ 5.5V Switch Time (Ton, Toff) (Max): 90ns (Typ), 70ns (Typ) -3db Bandwidth: 180MHz Charge Injection: 6pC Channel Capacitance (CS(off), CD(off)): 12.7pF Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -110dB @ 1MHz

Win Source Part Number: 1370816-RS2254XQ
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 4
Switch Circuit: SPST
On-State Resistance (Max): 30Ohm
Channel-to-Channel Matching (ΔRon): 1Ohm (Typ)
Voltage - Supply, Single (V+): 2.5V ~ 5.5V
Switch Time (Ton, Toff) (Max): 90ns (Typ), 70ns (Typ)
-3db Bandwidth: 180MHz
Charge Injection: 6pC
Channel Capacitance (CS(off), CD(off)): 12.7pF
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -110dB @ 1MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2254XQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
RS2254XQ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers RS2254XQ
IC SWITCH SPST X 4 30OHM 14TSSOP

IC SWITCH SPST X 4 30OHM 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1370816-RS2254XQ RS2254XQ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Inverter - 74AHCT1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details