RUNIC Technology Limited 8OHM SOT23 Analog Switch and Multiplexer IC RS2166XF5

Description
IC SWITCH SPST X 1 8OHM SOT23-5 Product overview: RS2166XF5 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2166XF5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST X 1 8OHM SOT23-5 Product overview: RS2166XF5 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2166XF5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8OHM SOT23 Analog Switch and Multiplexer IC
747-RS2166XF5
8OHM SOT23 Analog Switch and Multiplexer IC 747-RS2166XF5
IC SWITCH SPST X 1 8OHM SOT23-5 Product overview: RS2166XF5 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2166XF5 can be used for catalog matching and distributor lookup.

IC SWITCH SPST X 1 8OHM SOT23-5 Product overview: RS2166XF5 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2166XF5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2166XF5CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2166XF5CT-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2166XF5CT-ND
1 Circuit IC Switch 1:1 8Ohm SOT-23-5

1 Circuit IC Switch 1:1 8Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2166XF5TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2166XF5TR-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2166XF5TR-ND
1 Circuit IC Switch 1:1 8Ohm SOT-23-5

1 Circuit IC Switch 1:1 8Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2166XF5DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2166XF5DKR-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2166XF5DKR-ND
IC SWITCH SPST X 1 8OHM SOT23-5

IC SWITCH SPST X 1 8OHM SOT23-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2166XF5 - 892362-RS2166XF5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2166XF5
892362-RS2166XF5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2166XF5 892362-RS2166XF5
Manufacturer: Runic Technology Win Source Part Number: 892362-RS2166XF5 Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS2166XF5CT, 3565-RS2166XF5TR

Manufacturer: Runic Technology
Win Source Part Number: 892362-RS2166XF5
Operating Temperature Range: -40°C ~ 125°C
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2166XF5CT, 3565-RS2166XF5TR

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - RS2166XF5 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
RS2166XF5
Interface - Analog Switches, Multiplexers, Demultiplexers RS2166XF5
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - RS2166XF5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
RS2166XF5
Analog Switches, Multiplexers, Demultiplexers RS2166XF5
1 Circuit IC Switch 1:1 8Ohm SOT-23-5

1 Circuit IC Switch 1:1 8Ohm SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-RS2166XF5 3565-RS2166XF5CT-ND 892362-RS2166XF5 RS2166XF5 RS2166XF5
Product Name 8OHM SOT23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2166XF5 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753
Configuration 1:1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LS670 - 908284-74LS670 - Win Source Electronics
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HC253BQXTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers