Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LS670 74LS670

Description
Manufacturer: National Semiconductor Win Source Part Number: 908284-74LS670 Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Family Name: 74LS670 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 908284-74LS670 Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Family Name: 74LS670 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LS670 - 908284-74LS670 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LS670
908284-74LS670
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LS670 908284-74LS670
Manufacturer: National Semiconductor Win Source Part Number: 908284-74LS670 Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Family Name: 74LS670 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 908284-74LS670
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Family Name: 74LS670
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - 74LS670 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74LS670
Logic - Signal Switches, Multiplexers, Decoders 74LS670
STANDARD SRAM

STANDARD SRAM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 908284-74LS670 74LS670
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LS670 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBT16232DGGRG4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3312-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
3 suppliers