Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore,Precision tolerance clamp S3700Y-C117S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-C117S is a precision split shaft/hub clamp made of 303 stainless steel, designed to secure components to a shaft with a 0.438-inch bore. It uses a socket head cap screw and has a height of 0.625 inch, width of 0.250 inch, and a clearance radius of 9/16 inch. Tolerances for decimal dimensions are ±0.005 inch. The clamp is supplied with a stainless steel socket head cap screw and is rated for use with shafts up to 3/8 inch in diameter.

Datasheet Summary
Powered by GS/AI

The S3700Y-C117S is a precision split shaft/hub clamp made of 303 stainless steel, designed to secure components to a shaft with a 0.438-inch bore. It uses a socket head cap screw and has a height of 0.625 inch, width of 0.250 inch, and a clearance radius of 9/16 inch. Tolerances for decimal dimensions are ±0.005 inch. The clamp is supplied with a stainless steel socket head cap screw and is rated for use with shafts up to 3/8 inch in diameter.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore,Precision tolerance clamp
S3700Y-C117S
0.438" Bore,Precision tolerance clamp S3700Y-C117S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C117S
Product Name 0.438" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 Bore, Precision Tolerance Clamp - S3402Y-C229 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
0.25 Bore, Commercial Tolerance Clamp - S3501Y-J076 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.3748
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.38 inch (9.5 mm)
View Details