Petersen Products Co. Stop Collar - Split, 1.500" Od Tube 910-9901-0150

Description
Comment 1 Split Stop Collar 1.5" OD Tube
Request a Quote
Description
Comment 1 Split Stop Collar 1.5" OD Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stop Collar - Split, 1.500
Fredonia, WI, United States
Stop Collar - Split, 1.500" Od Tube
910-9901-0150
Stop Collar - Split, 1.500" Od Tube 910-9901-0150
Comment 1 Split Stop Collar 1.5" OD Tube

Comment 1 Split Stop Collar 1.5" OD Tube

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Shaft Collars
Product Number 910-9901-0150
Product Name Stop Collar - Split, 1.500" Od Tube
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
Stop Collar - Split, 2.50 Od Tube - 910-9901-0250 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details