RS Components, Ltd. Shaft Collars 1223451

Description
Stainless Steel Shaft Collar Bore 10mm
Request a Quote
Description
Stainless Steel Shaft Collar Bore 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shaft Collars - 1223451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shaft Collars
1223451
Shaft Collars 1223451
Stainless Steel Shaft Collar Bore 10mm

Stainless Steel Shaft Collar Bore 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shaft Collars
Product Number 1223451
Product Name Shaft Collars
Collar Material Stainless Steel; Stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushes - 7542595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 1.378 inch (35.0 mm)
O.D. 2.38 inch (60.5 mm)
View Details
Shaft Collars - 8236960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.47 inch (12.0 mm)
Bore 0.591 inch (15.0 mm)
View Details
Shaft Collars - 145668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
View Details
Locking Bushes - 1065535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore 0.591 inch (15.0 mm)
O.D. 0.94 inch (24.0 mm)
View Details