Ruko GmbH Prazisionswerkzeuge Drill Bit, Twist, 2.38Mm, 31.75Mm; Drill Bit Size Metric Ruko 214803

Description
DRILL BIT, TWIST, 2.38MM, 31.75MM; Drill Bit Size Metric:2.38mm; Drill Bit Size Imperial:3/32"; Effective Length:31.75mm; Overall Length:57.15mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, TWIST, 2.38MM, 31.75MM; Drill Bit Size Metric:2.38mm; Drill Bit Size Imperial:3/32"; Effective Length:31.75mm; Overall Length:57.15mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Twist, 2.38Mm, 31.75Mm; Drill Bit Size Metric Ruko - 83X8024 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Twist, 2.38Mm, 31.75Mm; Drill Bit Size Metric Ruko
83X8024
Drill Bit, Twist, 2.38Mm, 31.75Mm; Drill Bit Size Metric Ruko 83X8024
DRILL BIT, TWIST, 2.38MM, 31.75MM; Drill Bit Size Metric:2.38mm; Drill Bit Size Imperial:3/32"; Effective Length:31.75mm; Overall Length:57.15mm; Product Range:- RoHS Compliant: NA

DRILL BIT, TWIST, 2.38MM, 31.75MM; Drill Bit Size Metric:2.38mm; Drill Bit Size Imperial:3/32"; Effective Length:31.75mm; Overall Length:57.15mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 83X8024
Product Name Drill Bit, Twist, 2.38Mm, 31.75Mm; Drill Bit Size Metric Ruko
Diameter 0.094 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711318-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Masonry Bit - 59906 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details