Minerallac Company Bell Hanger Drill Bit 82207

Description
DRILL SIZE 7/16 INCH DRILL SIZE - DECIMAL .4375 DRILL SIZE - DECIMAL - UOM IN DRILL SIZE - FRACTIONAL 7/16 MATERIAL HEAT TREATED HSS OVERALL LENGTH 12 INCH SHANK SIZE 7/16 INCH SHANK TYPE STRAIGHT CUT MATERIAL METAL, PLASTER, PARTICLE BOARD, WOOD PACKAGING TYPE HANGING PLASTIC POUCH QUANTITY 1
Datasheet
Description
DRILL SIZE 7/16 INCH DRILL SIZE - DECIMAL .4375 DRILL SIZE - DECIMAL - UOM IN DRILL SIZE - FRACTIONAL 7/16 MATERIAL HEAT TREATED HSS OVERALL LENGTH 12 INCH SHANK SIZE 7/16 INCH SHANK TYPE STRAIGHT CUT MATERIAL METAL, PLASTER, PARTICLE BOARD, WOOD PACKAGING TYPE HANGING PLASTIC POUCH QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell Hanger Drill Bit - 82207 - Minerallac Company
Hampshire, IL, USA
Bell Hanger Drill Bit
82207
Bell Hanger Drill Bit 82207
DRILL SIZE 7/16 INCH DRILL SIZE - DECIMAL .4375 DRILL SIZE - DECIMAL - UOM IN DRILL SIZE - FRACTIONAL 7/16 MATERIAL HEAT TREATED HSS OVERALL LENGTH 12 INCH SHANK SIZE 7/16 INCH SHANK TYPE STRAIGHT CUT MATERIAL METAL, PLASTER, PARTICLE BOARD, WOOD PACKAGING TYPE HANGING PLASTIC POUCH QUANTITY 1
  • DRILL SIZE 7/16 INCH
  • DRILL SIZE - DECIMAL .4375
  • DRILL SIZE - DECIMAL - UOM IN
  • DRILL SIZE - FRACTIONAL 7/16
  • MATERIAL HEAT TREATED HSS
  • OVERALL LENGTH 12 INCH
  • SHANK SIZE 7/16 INCH
  • SHANK TYPE STRAIGHT
  • CUT MATERIAL METAL, PLASTER, PARTICLE BOARD, WOOD
  • PACKAGING TYPE HANGING PLASTIC POUCH
  • QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 82207
Product Name Bell Hanger Drill Bit
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711256-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Drill Bit Set - 91806 - Minerallac Company
Minerallac Company
Specs
Product Drill Set
Cutting Application General Purpose
Angle 118 degrees
View Details