Ruko GmbH Prazisionswerkzeuge Drill Bit, Twist, 5.7Mm, 57Mm; Drill Bit Size Metric Ruko 214057

Description
DRILL BIT, TWIST, 5.7MM, 57MM; Drill Bit Size Metric:5.7mm; Drill Bit Size Imperial:0.224"; Effective Length:57mm; Overall Length:93mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, TWIST, 5.7MM, 57MM; Drill Bit Size Metric:5.7mm; Drill Bit Size Imperial:0.224"; Effective Length:57mm; Overall Length:93mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Twist, 5.7Mm, 57Mm; Drill Bit Size Metric Ruko - 83X8003 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Twist, 5.7Mm, 57Mm; Drill Bit Size Metric Ruko
83X8003
Drill Bit, Twist, 5.7Mm, 57Mm; Drill Bit Size Metric Ruko 83X8003
DRILL BIT, TWIST, 5.7MM, 57MM; Drill Bit Size Metric:5.7mm; Drill Bit Size Imperial:0.224"; Effective Length:57mm; Overall Length:93mm; Product Range:- RoHS Compliant: NA

DRILL BIT, TWIST, 5.7MM, 57MM; Drill Bit Size Metric:5.7mm; Drill Bit Size Imperial:0.224"; Effective Length:57mm; Overall Length:93mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 83X8003
Product Name Drill Bit, Twist, 5.7Mm, 57Mm; Drill Bit Size Metric Ruko
Diameter 0.224 inch (5.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.20 inch (56 mm)
Material High Speed Steel; Hss
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details