Ruko GmbH Prazisionswerkzeuge Drill Bit, Twist, 3.7Mm, 39Mm; Drill Bit Size Metric Ruko 214037

Description
DRILL BIT, TWIST, 3.7MM, 39MM; Drill Bit Size Metric:3.7mm; Drill Bit Size Imperial:0.146"; Effective Length:39mm; Overall Length:70mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, TWIST, 3.7MM, 39MM; Drill Bit Size Metric:3.7mm; Drill Bit Size Imperial:0.146"; Effective Length:39mm; Overall Length:70mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Twist, 3.7Mm, 39Mm; Drill Bit Size Metric Ruko - 83X7988 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Twist, 3.7Mm, 39Mm; Drill Bit Size Metric Ruko
83X7988
Drill Bit, Twist, 3.7Mm, 39Mm; Drill Bit Size Metric Ruko 83X7988
DRILL BIT, TWIST, 3.7MM, 39MM; Drill Bit Size Metric:3.7mm; Drill Bit Size Imperial:0.146"; Effective Length:39mm; Overall Length:70mm; Product Range:- RoHS Compliant: NA

DRILL BIT, TWIST, 3.7MM, 39MM; Drill Bit Size Metric:3.7mm; Drill Bit Size Imperial:0.146"; Effective Length:39mm; Overall Length:70mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 83X7988
Product Name Drill Bit, Twist, 3.7Mm, 39Mm; Drill Bit Size Metric Ruko
Diameter 0.146 inch (3.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 213461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
Multi-Step™ Drill Bits -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details