Walter Surface Technologies Multi-Step™ Drill Bits

Description
Multi-Step drill bits are the easiest and fastest way to cut or enlarge holes in sheet metal and other materials up to 1/8" thick. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer Point is self-centering Special titanium coating increases wear resistance Applications Cutting or enlarging holes in sheet material Tips Always drill at right angle to workpiece Reduce speed when diameter of step increases Materials Other materials < 1/8" Sheet metal < 1/8" Stainless steel < 1/8"
Datasheet
Description
Multi-Step drill bits are the easiest and fastest way to cut or enlarge holes in sheet metal and other materials up to 1/8" thick. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer Point is self-centering Special titanium coating increases wear resistance Applications Cutting or enlarging holes in sheet material Tips Always drill at right angle to workpiece Reduce speed when diameter of step increases Materials Other materials < 1/8" Sheet metal < 1/8" Stainless steel < 1/8"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Step™ Drill Bits -  - Walter Surface Technologies
Windsor, CT, USA
Multi-Step™ Drill Bits
Multi-Step™ Drill Bits
Multi-Step drill bits are the easiest and fastest way to cut or enlarge holes in sheet metal and other materials up to 1/8" thick. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer Point is self-centering Special titanium coating increases wear resistance Applications Cutting or enlarging holes in sheet material Tips Always drill at right angle to workpiece Reduce speed when diameter of step increases Materials Other materials < 1/8" Sheet metal < 1/8" Stainless steel < 1/8"

Multi-Step drill bits are the easiest and fastest way to cut or enlarge holes in sheet metal and other materials up to 1/8" thick.

Features

  • 2 wide flutes eliminate chip build-up and chatter
  • Last many times longer
  • Point is self-centering
  • Special titanium coating increases wear resistance

Applications

  • Cutting or enlarging holes in sheet material

Tips

Always drill at right angle to workpiece

Reduce speed when diameter of step increases

Materials

  • Other materials < 1/8"
  • Sheet metal < 1/8"
  • Stainless steel < 1/8"
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Drill Bits
Product Name Multi-Step™ Drill Bits
Product Drill
Units Fractional
Drill Type Step Drill
Cutting Application Stainless; Sheet Metal
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws & Core Drill Bits - 215833 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH - 0314T608062525 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details