Ruko GmbH Prazisionswerkzeuge Drill Bit, Din338, N Hss, 1.1Mm; Drill Bit Size Metric Ruko 214011

Description
DRILL BIT, DIN338, N HSS, 1.1MM; Drill Bit Size Metric:1.1mm; Drill Bit Size Imperial:-; Effective Length:14mm; Overall Length:36mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.1mm; RoHS Compliant: NA
Datasheet
Description
DRILL BIT, DIN338, N HSS, 1.1MM; Drill Bit Size Metric:1.1mm; Drill Bit Size Imperial:-; Effective Length:14mm; Overall Length:36mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.1mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Din338, N Hss, 1.1Mm; Drill Bit Size Metric Ruko - 35M0573 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Din338, N Hss, 1.1Mm; Drill Bit Size Metric Ruko
35M0573
Drill Bit, Din338, N Hss, 1.1Mm; Drill Bit Size Metric Ruko 35M0573
DRILL BIT, DIN338, N HSS, 1.1MM; Drill Bit Size Metric:1.1mm; Drill Bit Size Imperial:-; Effective Length:14mm; Overall Length:36mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.1mm; RoHS Compliant: NA

DRILL BIT, DIN338, N HSS, 1.1MM; Drill Bit Size Metric:1.1mm; Drill Bit Size Imperial:-; Effective Length:14mm; Overall Length:36mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.1mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0573
Product Name Drill Bit, Din338, N Hss, 1.1Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 217233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details