MPI Label Systems Primera Color Printers LX400

Description
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. From initial set-up to full operation, the LX400 is easy to use. Everything you need to start printing labels is included in the box. Each LX400 ships with NiceLabel™ SE design software, sample roll of high-gloss labels, ink cartridge and USB cable. You’ll be printing full-color labels within minutes of taking the printer out of the box. Ideal for: Tickets Tags Coupons Wristbands Gourmet Foods Wine Water Bottles Personal Care products Natural products Promotional labels Test marketing
Datasheet
Description
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. From initial set-up to full operation, the LX400 is easy to use. Everything you need to start printing labels is included in the box. Each LX400 ships with NiceLabel™ SE design software, sample roll of high-gloss labels, ink cartridge and USB cable. You’ll be printing full-color labels within minutes of taking the printer out of the box. Ideal for: Tickets Tags Coupons Wristbands Gourmet Foods Wine Water Bottles Personal Care products Natural products Promotional labels Test marketing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primera Color Printers - LX400 - MPI Label Systems
Sebring, OH, USA
Primera Color Printers
LX400
Primera Color Printers LX400
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. From initial set-up to full operation, the LX400 is easy to use. Everything you need to start printing labels is included in the box. Each LX400 ships with NiceLabel™ SE design software, sample roll of high-gloss labels, ink cartridge and USB cable. You’ll be printing full-color labels within minutes of taking the printer out of the box. Ideal for: Tickets Tags Coupons Wristbands Gourmet Foods Wine Water Bottles Personal Care products Natural products Promotional labels Test marketing

LX400 uses high resolution inkjet technology to print full-color labels on demand.

No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges.

Four built-in print resolutions let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional.

From initial set-up to full operation, the LX400 is easy to use. Everything you need to start printing labels is included in the box. Each LX400 ships with NiceLabel™ SE design software, sample roll of high-gloss labels, ink cartridge and USB cable. You’ll be printing full-color labels within minutes of taking the printer out of the box.

Ideal for:

  • Tickets
  • Tags
  • Coupons
  • Wristbands
  • Gourmet Foods
  • Wine
  • Water Bottles
  • Personal Care products
  • Natural products
  • Promotional labels
  • Test marketing
Supplier's Site Datasheet

Technical Specifications

  MPI Label Systems
Product Category Label Printers
Product Number LX400
Product Name Primera Color Printers
Technology Ink Jet
Mounting Options Stand-alone
Features Color Printing; Programmable; Cutter; Application Software Included
Resolution 600 to 4800 dpi
Printing Width 19 to 102 mm (0.7500 to 4 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details