MPI Label Systems Primera Color Printers LX900

Description
The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics and text. Print them when and where you need them – in quantities you can really use! Best of all, depending upon the quantity you print, the price per label will be significantly less than labels printed on flexo or offset. The LX810 prints onto many different label and tag materials, including inkjet coated high-gloss, semi-gloss and matte labels. Labels printed on high-gloss material are highly scratch- and smudge-resistant and virtually waterproof. This is a perfect solution for primary or box labels that can be exposed to water, rain and snow. Each LX810 ships with NiceLabel™ SE design software, sample roll of high-gloss labels, color and black ink cartridges and USB cable.
Datasheet
Description
The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics and text. Print them when and where you need them – in quantities you can really use! Best of all, depending upon the quantity you print, the price per label will be significantly less than labels printed on flexo or offset. The LX810 prints onto many different label and tag materials, including inkjet coated high-gloss, semi-gloss and matte labels. Labels printed on high-gloss material are highly scratch- and smudge-resistant and virtually waterproof. This is a perfect solution for primary or box labels that can be exposed to water, rain and snow. Each LX810 ships with NiceLabel™ SE design software, sample roll of high-gloss labels, color and black ink cartridges and USB cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primera Color Printers - LX900 - MPI Label Systems
Sebring, OH, USA
Primera Color Printers
LX900
Primera Color Printers LX900
The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics and text. Print them when and where you need them – in quantities you can really use! Best of all, depending upon the quantity you print, the price per label will be significantly less than labels printed on flexo or offset. The LX810 prints onto many different label and tag materials, including inkjet coated high-gloss, semi-gloss and matte labels. Labels printed on high-gloss material are highly scratch- and smudge-resistant and virtually waterproof. This is a perfect solution for primary or box labels that can be exposed to water, rain and snow. Each LX810 ships with NiceLabel™ SE design software, sample roll of high-gloss labels, color and black ink cartridges and USB cable.

The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional.

Labels can include full-color photos, bar codes, illustrations, graphics and text. Print them when and where you need them – in quantities you can really use! Best of all, depending upon the quantity you print, the price per label will be significantly less than labels printed on flexo or offset.

The LX810 prints onto many different label and tag materials, including inkjet coated high-gloss, semi-gloss and matte labels. Labels printed on high-gloss material are highly scratch- and smudge-resistant and virtually waterproof. This is a perfect solution for primary or box labels that can be exposed to water, rain and snow.

Each LX810 ships with NiceLabel™ SE design software, sample roll of high-gloss labels, color and black ink cartridges and USB cable.

Supplier's Site Datasheet
Primera Color Printers - LX900 - MPI Label Systems
Sebring, OH, USA
Primera Color Printers
LX900
Primera Color Printers LX900
LX900 is Primera™s newest, fastest and most economical to operate color label printer. It utilizes the latest in high-resolution inkjet technology to print brilliant, colorful labels for your products, boxes and packaging. Individual ink cartridges for each color let you replace only the colors that need replacing. You'll save time and money on every job you print.

LX900 is Primera™s newest, fastest and most economical to operate color label printer. It utilizes the latest in high-resolution inkjet technology to print brilliant, colorful labels for your products, boxes and packaging. Individual ink cartridges for each color let you replace only the colors that need replacing. You'll save time and money on every job you print.

Supplier's Site Datasheet

Technical Specifications

  MPI Label Systems MPI Label Systems
Product Category Label Printers Label Printers
Product Number LX900 LX900
Product Name Primera Color Printers Primera Color Printers
Technology Ink Jet Dot Matrix
Mounting Options Stand-alone Stand-alone
Features Color Printing; Programmable; Cutter; Application Software Included Color Printing
Printing Rate 114 mm/sec (270 in/min)
Resolution 600 to 4800 dpi
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details
Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details